EN
  • EN
  • DE

TPS7A6650HQDGNRQ1

Part No TPS7A6650HQDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA 8MSOP PWR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.45V @ 150mA
Current - Output 50mA
Current - Quiescent (Iq) 20 µA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number TPS7A6650
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43756-6,296-43756-2,TPS7A6650HQDGNRQ1-ND,296-43756-1,-296-43756-1-ND
Standard Package 2,500
Win Source Part Number 1320092-TPS7A6650HQDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A6650HQDGNRQ1 CAD Model

Description

Overview of TPS7A6650HQDGNRQ1 from Texas Instruments

The TPS7A6650HQDGNRQ1 is a state-of-the-art low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced LDO is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for a wide range of applications, including automotive systems, industrial controls, and power management solutions.

Key Features

  • High Output Voltage Accuracy: The device ensures precise voltage regulation, which is critical for sensitive electronic components, maintaining system stability and performance.
  • Low Dropout: With its low dropout feature, the TPS7A6650HQDGNRQ1 can maintain regulation with minimal difference between the input and output voltages, enhancing efficiency.
  • Wide Input Voltage Range: The device supports an input voltage range that accommodates various power supplies, making it versatile for different system designs.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from potential damage caused by excessive heat or current.
  • Adjustable Output: The LDO allows for adjustable output voltage, providing design flexibility to meet specific application requirements.
  • Power Good (PG) Output: This feature offers a signal indicating when the output voltage is within its nominal range, which is useful for power sequencing and monitoring.

Applications

The versatility of the TPS7A6650HQDGNRQ1 makes it suitable for a broad array of applications, particularly where precise voltage regulation and high reliability are essential. Its robust design is especially well-suited for:

  • Automotive infotainment and telematics
  • Power supplies for microcontrollers and processors
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability

As with all Texas Instruments products, the TPS7A6650HQDGNRQ1 is manufactured to meet high-quality standards. It is designed to withstand harsh environments and is qualified for automotive applications, complying with the rigorous AEC-Q100 standards. This ensures long-term reliability and performance, making it a trustworthy component for critical systems.

In summary, the TPS7A6650HQDGNRQ1 from Texas Instruments represents a blend of advanced technology, superior performance, and exceptional quality, tailored to meet the demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2458 $52.4580
24+ $4.3042 $103.3008
36+ $4.1697 $150.1092
50+ $4.0352 $201.7600
65+ $3.9007 $253.5455
86+ $3.4972 $300.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess