EN
  • EN
  • DE

TPS7A7300RGWT

Part No TPS7A7300RGWT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO FIX/ADJ 3A 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.7V @ 3A
Output Current 3A
Operating Supply Current 4mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (5x5)
Win Source Part Number 1113567-TPS7A7300RGWT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Wireless, RF Communications, Consumer Electronics, Computers & Computer Peripherals, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TPS7A7300RGWT CAD Model

Description

Introducing the TPS7A7300RGWT Voltage Regulator by Texas Instruments

The TPS7A7300RGWT from Texas Instruments is a highly sophisticated, low-dropout voltage regulator designed to deliver stellar performance for demanding applications. Engineered with precision in mind, this regulator offers a stable and reliable power supply, making it an ideal choice for sensitive electronics that require consistent voltage levels.

Key Features

  • High Output Voltage Accuracy: The TPS7A7300RGWT boasts an impressive output voltage accuracy, ensuring that your devices operate within their optimal voltage range, thus increasing their longevity and reliability.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains its efficiency even when the supply voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Wide Output Voltage Range: Users can benefit from a broad output voltage range, making the TPS7A7300RGWT versatile for various applications requiring different voltage levels.
  • Adjustable Output: Flexibility is key, and this regulator allows for an adjustable output configuration, enabling customization for specific circuit requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your electronics from potential damage caused by overheating or excessive current.
  • Power Good (PG) Output: A 'power good' output signal is provided, which can be used for power sequencing and monitoring the health of the power supply.

Applications

The TPS7A7300RGWT is particularly well-suited for high-performance industrial applications, advanced computing systems, and high-end audio equipment. Its ability to maintain a stable voltage in dynamic conditions makes it a reliable choice for powering microprocessors, FPGAs, and other sensitive digital and analog ICs.

Package and Quality

This voltage regulator is available in a compact VQFN (RGT) package, which is designed to occupy minimal space on a PCB while providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and the TPS7A7300RGWT is no exception, meeting stringent industry standards to ensure high reliability and performance.

For detailed specifications and application notes, the Texas Instruments website provides extensive technical documentation to assist with the integration of the TPS7A7300RGWT into your design.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2722 $50.1776
20+ $5.1464 $102.9280
31+ $4.9856 $154.5536
42+ $4.8247 $202.6374
54+ $4.6639 $251.8506
72+ $4.1815 $301.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess