EN
  • EN
  • DE

TPS7A8050DRBR

Part No TPS7A8050DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.5V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 350 µA
PSRR 48dB ~ 38dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS7A8050
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356905-TPS7A8050DRBR
Ultra Librarian 3D Model Ultra Librarian TPS7A8050DRBR CAD Model

Description

Overview of Texas Instruments TPS7A8050DRBR

The Texas Instruments TPS7A8050DRBR is a highly efficient, low-dropout (LDO) voltage regulator that offers excellent performance in a compact package. Designed to meet the needs of a wide range of applications, this LDO regulator provides a stable and reliable power supply, making it an ideal choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • High Output Accuracy: The TPS7A8050DRBR boasts an impressive output voltage accuracy, ensuring precise power delivery to critical components.
  • Low Dropout Voltage: With its low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, which is beneficial for battery-powered devices.
  • Wide Output Voltage Range: The device supports a broad range of output voltages, making it versatile for various applications.
  • High PSRR (Power Supply Rejection Ratio): The high PSRR minimizes the impact of supply voltage variations on the output voltage, which is crucial for maintaining stable operation in noisy environments.
  • Adjustable Output: The output voltage can be adjusted using external resistors, providing flexibility in customizing the voltage as per the application's requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The regulator includes overcurrent protection to prevent damage from excessive load conditions.
  • Low Quiescent Current: The TPS7A8050DRBR is designed to have a low quiescent current, which is advantageous for power-sensitive applications.

Applications

The versatility of the TPS7A8050DRBR allows it to be used in a variety of applications, including:

  • High-precision analog circuits
  • RF and telecommunications
  • Portable and battery-powered devices
  • Microcontroller power supply
  • Post-regulation for switching power supplies

Packaging and Quality

The TPS7A8050DRBR is offered in a compact SON-8 package, designed to occupy minimal board space while providing robust power regulation. Texas Instruments is known for its commitment to quality, ensuring that this product meets strict industry standards for performance and reliability.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6066 $56.2310
80+ $1.3183 $105.4640
120+ $1.2771 $153.2520
165+ $1.2359 $203.9235
210+ $1.1947 $250.8870
285+ $1.0711 $305.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess