EN
  • EN
  • DE

TPS7A8300ARGRR

Part No TPS7A8300ARGRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Adjustable/Programmable Output 2A 20-VQFN (3.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x3.5)
Family Name TPS7A8300
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48214-1, 296-48214-6, TPS7A8300ARGRR-ND, 296-48214-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901005-TPS7A8300ARGRR
Ultra Librarian 3D Model Ultra Librarian TPS7A8300ARGRR CAD Model

Description

Overview of Texas Instruments TPS7A8300ARGRR

The Texas Instruments TPS7A8300ARGRR is a state-of-the-art low-dropout regulator (LDO) that offers exceptional performance for high-precision electronics. Designed to cater to a wide range of applications, this LDO is highly versatile and reliable, making it an ideal choice for designers looking for a stable and efficient power solution.

Key Features

  • High Output Voltage Accuracy: The TPS7A8300ARGRR provides an impressive output voltage accuracy, ensuring stable performance and reliable operation for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain a constant output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered devices.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply requirements and enhancing its adaptability across different applications.
  • Adjustable Output: Users can adjust the output voltage to meet specific needs, providing flexibility and customization for the power supply design.
  • Thermal and Overcurrent Protection: The TPS7A8300ARGRR is equipped with built-in thermal and overcurrent protection features, safeguarding the device and the system against potential damage due to overheating or excessive current draw.
  • Low Noise Performance: This regulator is designed to minimize noise, which is crucial for high-performance audio, RF, and precision instrumentation applications.

Applications

The TPS7A8300ARGRR LDO is suitable for a wide array of applications, including:

  • High-Performance Audio Equipment
  • RF and Wireless Infrastructure
  • Medical Equipment and Instrumentation
  • Industrial Control Systems
  • Networking Equipment
  • Automotive Infotainment and Telematics

With its robust design and comprehensive feature set, the Texas Instruments TPS7A8300ARGRR is an excellent choice for engineers and designers who demand high-quality power regulation in their electronic products. Its reliability and performance make it a go-to component in any power-sensitive design.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8017 $50.4306
44+ $2.2989 $101.1516
68+ $2.2270 $151.4360
93+ $2.1552 $200.4336
121+ $2.0833 $252.0793
161+ $1.8678 $300.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess