EN
  • EN
  • DE

TPS7A8300ARGRT

Part No TPS7A8300ARGRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 2A 20VQFN / Linear Voltage Regulator IC Positive Adjustable/Programmable 1 Output 2A 20-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable/Programmable
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5.2V
Voltage Dropout (Max) 0.3V @ 2A
Current - Output 2A
Current - Quiescent (Iq) 4 mA
Current - Supply (Max) 5 mA
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number TPS7A8300
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS7A8300ARGRT-ND,296-47003-1,296-47003-2,296-47003-6
Standard Package 250
Win Source Part Number 1317126-TPS7A8300ARGRT
Ultra Librarian 3D Model Ultra Librarian TPS7A8300ARGRT CAD Model

Description

Product Overview: Texas Instruments TPS7A8300ARGRT

The Texas Instruments TPS7A8300ARGRT is a state-of-the-art low-dropout (LDO) voltage regulator that offers exceptional performance for high-power applications. This component is designed to deliver a high degree of precision, stability, and flexibility, making it an ideal choice for powering sensitive analog and digital circuitry.

Key Features

  • High Output Current: Capable of delivering up to 2A of continuous output current, the TPS7A8300ARGRT is suitable for demanding applications.
  • Wide Input Voltage Range: With an input voltage range of 1.5V to 6.5V, this LDO can accommodate a variety of power sources and systems.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, providing versatility for different design requirements.
  • High Accuracy: The output voltage accuracy is within ±1%, ensuring reliable and consistent power supply.
  • Excellent Thermal Performance: The TPS7A8300ARGRT comes in a QFN package that enhances thermal dissipation, allowing for better performance at high currents.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal range, which is helpful for power sequencing and monitoring.

Applications

The versatility of the TPS7A8300ARGRT makes it suitable for a wide range of applications, including but not limited to:

  • RF Power Amplifiers
  • High-Speed Analog/Digital Converters
  • FPGA, DSP, and ASIC Supplies
  • Medical Equipment
  • Networking and Telecommunication Devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TPS7A8300ARGRT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Additionally, TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes to assist designers in integrating this LDO into their projects.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess