EN
  • EN
  • DE

TPS7A8400ARGRR

Part No TPS7A8400ARGRR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3A 20VQFN / 3-A, High-Accuracy (0.75%), Low-Noise (4.4-uVRMS) LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Adjustable/Programmable
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 5.15V
Maximum Dropout Voltage 0.45V at 3A
Current - Output 3A
Current - Quiescent (Iq) 3mA
Current - Supply (Maximum) 5.5mA
PSRR 42dB ~ 25dB (10kHz ~ 500kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804270-TPS7A8400ARGRR
Ultra Librarian 3D Model Ultra Librarian TPS7A8400ARGRR CAD Model

Description

TPS7A8400ARGRR - Ultra-Low Noise, Fast RF, High PSRR Low-Dropout Linear Regulator

The TPS7A8400ARGRR from Texas Instruments is a state-of-the-art low-dropout linear regulator (LDO) designed for applications that demand extremely low noise and high power supply rejection ratio (PSRR). This regulator is ideal for powering sensitive analog and RF circuitry in a variety of electronic systems.

With an impressive low noise performance of only 4.4 µVRMS over the 10 Hz to 100 kHz range, the TPS7A8400ARGRR ensures that power supply noise does not compromise the performance of precision signal chains. Furthermore, the device boasts a high PSRR of 73 dB at 1 kHz, which means it can effectively filter out voltage fluctuations from the power supply, providing a stable output voltage to sensitive components.

The TPS7A8400ARGRR operates over a wide input voltage range from 1.4 V to 6.5 V, making it suitable for a variety of power sources, including lithium-ion batteries and 5V rails. It can deliver up to 1 A of continuous output current with an output voltage range adjustable from 0.8 V to 5.0 V, allowing for flexible use across multiple applications.

Designed for high-performance systems, this LDO features fast transient response, which is critical for maintaining voltage stability during rapid changes in load current. Additionally, the TPS7A8400ARGRR comes in a compact 3 mm x 3 mm QFN package, which is ideal for space-constrained applications.

The device is fully protected with built-in overcurrent and overtemperature protection features, ensuring reliable operation under adverse conditions. Moreover, it offers a power good (PG) output, which provides a system-ready signal for power sequencing and interfacing with microcontrollers or other digital circuits.

Overall, the TPS7A8400ARGRR is an excellent choice for powering precision ADCs, DACs, VCOs, and other RF and analog circuitry where low noise and high PSRR are critical. Its performance, combined with Texas Instruments' reputation for quality and reliability, makes it a preferred choice for designers of high-end audio, medical, telecommunications, and instrumentation systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9725 $53.4875
130+ $0.7980 $103.7400
195+ $0.7730 $150.7350
270+ $0.7481 $201.9870
350+ $0.7232 $253.1200
465+ $0.6483 $301.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,414 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess