EN
  • EN
  • DE

TPS7B8233EPWPRQ1

Part No TPS7B8233EPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description AUTOMOTIVE 300-MA, OFF-BATTERY ( / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 14-HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 1.35V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 5 µA
Current - Supply (Max) 6.5 µA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number TPS7B8233
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353094-TPS7B8233EPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8233EPWPRQ1 CAD Model

Description

Product Overview: TPS7B8233EPWPRQ1 from Texas Instruments

The TPS7B8233EPWPRQ1 is a robust automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance LDO is specifically engineered to meet the stringent requirements of automotive applications, offering a stable and reliable power supply to sensitive automotive electronics.

With a wide input voltage range of 3 V to 40 V, the TPS7B8233EPWPRQ1 is capable of delivering an output current of up to 150 mA. This makes it an ideal choice for powering microcontrollers, sensors, and other critical components in a vehicle's electronic system. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is minimal, which is particularly beneficial in automotive environments where battery voltage can vary significantly.

The TPS7B8233EPWPRQ1 boasts an impressive suite of protection features to safeguard electronic components against potential damage. These include thermal shutdown, overcurrent protection, and reverse polarity protection. The device also features a fixed output voltage version, which simplifies the design process by eliminating the need for external resistors to set the voltage.

Designed to withstand harsh automotive conditions, the LDO operates over a wide temperature range of -40°C to 125°C. Its robustness is further enhanced by its power-good output, which provides a status signal to the system when the output voltage is within its nominal range, ensuring reliable startup and operation.

Available in a compact HTSSOP-14 (PWP) package, the TPS7B8233EPWPRQ1 is designed for space-constrained applications, providing a high-density power solution without compromising performance or reliability. Its small footprint and low profile make it an excellent choice for modern, compact automotive electronics.

In summary, the TPS7B8233EPWPRQ1 from Texas Instruments is a high-quality, durable LDO voltage regulator that offers a combination of performance, protection, and practicality, making it an essential component in the design of reliable automotive systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8386 $54.7088
18+ $5.6112 $101.0016
28+ $5.4359 $152.2052
39+ $5.2605 $205.1595
50+ $5.0852 $254.2600
66+ $4.5591 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,225 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess