EN
  • EN
  • DE
  • IT

TPS7B8433QDCYRQ1

Part No TPS7B8433QDCYRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 150MA SOT223-4  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.255V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 25 µA
Current - Supply (Max) 35 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number TPS7B8433
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS7B8433QDCYRQ1TR,296-TPS7B8433QDCYRQ1DKR,296-TPS7B8433QDCYRQ1CT
Standard Package 2,500
Win Source Part Number 970440-TPS7B8433QDCYRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7B8433QDCYRQ1 CAD Model

Description

The TPS7B8433QDCYRQ1 from Texas Instruments is a high-quality automotive-grade low-dropout (LDO) voltage regulator designed to meet the rigorous demands of automotive power supply applications. This robust component is capable of delivering a stable and clean output voltage, making it an ideal choice for powering sensitive automotive electronics.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 1.5V to 18V, which can be set with external resistors, providing flexibility for various automotive applications.
  • High Current Capability: With an output current capability of up to 450 mA, this LDO can support a wide range of peripherals and sensors in vehicles.
  • Low-Dropout Voltage: The TPS7B8433QDCYRQ1 maintains regulation with minimal input-to-output voltage drop, enhancing efficiency and reducing power loss.
  • Thermal Protection: It includes over-temperature shutdown and thermal warning features, ensuring reliable operation under varying temperature conditions.
  • Stable Operation: The device is stable with ceramic output capacitors, offering stability without the need for bulky tantalum or aluminum electrolytic capacitors.
  • Wide Operating Temperature Range: This LDO is designed to operate over a temperature range of -40°C to 125°C, suitable for harsh automotive environments.

Applications

The TPS7B8433QDCYRQ1 is optimized for use in automotive applications that require a reliable power source. It is commonly used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster Systems
  • Telematics

Quality and Reliability

As a part of Texas Instruments' automotive-grade product offerings, the TPS7B8433QDCYRQ1 meets stringent quality standards, including AEC-Q100 qualification. It is manufactured in industry-standard surface-mount packages, ensuring compatibility with modern PCB assembly processes and providing a compact power solution for space-constrained automotive applications.

Ordering Information

The TPS7B8433QDCYRQ1 is available in a compact, RoHS-compliant, 10-pin WSON package, with a unique part number that facilitates easy identification and procurement for automotive system designers.

You May Also Be Interested in

Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3127
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3655 $54.6200
90+ $1.1204 $100.8360
140+ $1.0854 $151.9560
195+ $1.0504 $204.8280
250+ $1.0154 $253.8500
330+ $0.9104 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess