EN
  • EN
  • DE

TPS81256SIPR SIP9

Part No TPS81256SIPR SIP9
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SIP9
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728024-TPS81256SIPR SIP9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS81256SIPR SIP9 CAD Model

Description

The TPS81256SIPR SIP9 is a high-efficiency, synchronous step-up converter in a compact SIP (Single Inline Package) with 9 pins, designed by Texas Instruments (TI). This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous power requirements of portable and battery-powered applications.

Featuring a wide input voltage range from 1.0 V to 5.5 V, the TPS81256SIPR is capable of supporting a variety of power sources, including single-cell batteries (like Li-Ion, Li-polymer), and multi-cell alkaline batteries. It is particularly suitable for products that require a stable voltage supply from a diminishing power source.

The TPS81256SIPR utilizes a fixed-frequency, synchronous PWM (Pulse Width Modulation) control scheme which minimizes ripple and optimizes power efficiency, delivering up to 95% efficiency under specific conditions. This, in turn, helps in prolonging battery life and reducing thermal stress on the device. The output voltage is programmable via an external resistor, giving designers the flexibility to set the voltage to a desired level, which can range from 1.8 V to 5.5 V, to accommodate various loads and applications.

One of the key features of the TPS81256SIPR SIP9 is its integrated 2-A, 0.5-Ω switches, which allow for continuous output current up to 800 mA (at 3.3 V in a typical application). This makes it an excellent choice for driving high-current devices such as LEDs, RF power amplifiers, and other power-hungry components.

Protection features are also embedded within the IC to ensure the longevity and reliability of the application. These include over-temperature protection, overvoltage protection, and under-voltage lockout, which safeguard the device and the load from adverse conditions.

In summary, the TPS81256SIPR SIP9 from Texas Instruments is a versatile, high-efficiency boost converter that is ideal for a wide range of portable electronics, offering designers a compact power solution with robust protection features. Its programmable voltage output and high switch current capability make it a flexible choice for powering complex, battery-operated devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5699 $52.9893
15+ $7.0908 $106.3620
22+ $6.8512 $150.7264
32+ $6.3721 $203.9072
41+ $6.1326 $251.4366
51+ $5.8930 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess