EN
  • EN
  • DE

TPS82670SIPR

Part No TPS82670SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 600-mA, HIGH-EFFICIENCY MicroSiP STEP-DOWN CONVERTER (PROFILE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Efficiency 90(%)
Mounting Surface Mount
Output Type Fixed
Packaging Tape and Reel
Pin Count 8
Switching Regulator Yes
Operating Temperature Classification Industrial
Input Voltage (Min) 2.3(V)
DC to DC Converter Type Step Down
Number of Outputs 1
Output Current 0.6(A)
Rad Hardened No
Input Voltage 4.8(V)
Isolation Voltage Not Required(V)
Win Source Part Number 043332-TPS82670SIPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS82670SIPR CAD Model

Description

The TPS82670SIPR is a highly-integrated power solution from Texas Instruments, designed for space-constrained applications. It is a complete MicroSiP™ step-down converter that is part of TI's extensive portfolio of power management devices. This product offers a high level of integration, which is ideal for achieving compact and reliable designs in various electronic devices.

Key Features

  • High Efficiency: The TPS82670SIPR operates with a high efficiency over a wide load range, which is essential for battery-powered applications to extend battery life.
  • Adjustable Output Voltage: This device allows for an adjustable output voltage range, providing design flexibility to cater to different system requirements.
  • Low Quiescent Current: The low quiescent current of the TPS82670SIPR minimizes standby power consumption, further enhancing battery life in portable applications.
  • Integrated Inductor: With an integrated inductor, the TPS82670SIPR simplifies the design process, reduces external component count, and saves board space.
  • Fast Transient Response: The device is engineered to provide a fast transient response, which helps to maintain output voltage stability during sudden load changes.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads.

Applications

The TPS82670SIPR is suitable for a wide range of applications, particularly where space and power efficiency are critical. Common applications include:

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • IoT Devices

Technical Specifications

The TPS82670SIPR operates with an input voltage range from 2.3V to 4.8V, making it versatile for use with various power sources. The output current capability is up to 600mA, which is adequate for powering a multitude of low-power ICs and systems. The device comes in a compact 2.3mm x 2.9mm x 1.1mm MicroSiP™ package, which is a testament to its space-saving design.

For designers looking for a reliable and efficient power solution that minimizes design complexity and speeds up time to market, the TPS82670SIPR from Texas Instruments stands out as a prime choice.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess