EN
  • EN
  • DE

TPS82695SIPT

Part No TPS82695SIPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 0.5A SYNC 8USIP / Module DC-DC 1-OUT 2.5V 0.5A 8-Pin uSIP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.3V
Voltage Input MAX 4.35V
Output Voltage 2.5V
Output Current 500mA
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SMD Module
Manufacturer Package 8-uSIP (2.9x2.3)
Win Source Part Number 798261-TPS82695SIPT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS82695
Introduction Date June 16, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS82695SIPT CAD Model

Description

The TPS82695SIPT is a highly-integrated power solution from Texas Instruments, designed to meet the rigorous power requirements of contemporary portable and space-constrained electronics. This innovative product is part of the MicroSiP™ power module family, which is known for its exceptional power density and efficiency.

Key Features

  • High Efficiency: The TPS82695SIPT boasts an ultra-high power conversion efficiency, which is optimized for battery-powered applications to extend battery life.
  • Compact Design: With its MicroSiP™ package, it offers a compact footprint on the PCB, making it ideal for space-limited applications.
  • Integrated Inductor: The module comes with an integrated inductor, reducing the need for external components and simplifying the design process.
  • Adjustable Output Voltage: It provides a user-configurable output voltage, allowing designers to tailor the power supply to their specific needs.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes standby power consumption and is crucial for battery longevity in portable devices.

Applications

The TPS82695SIPT is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices

Technical Specifications

The device operates over a wide input voltage range and provides a stable and reliable power supply. Key technical specifications include:

  • Input Voltage Range: 2.3V to 4.8V
  • Output Voltage Range: Adjustable from 0.9V to 1.8V
  • Output Current: Up to 600mA
  • High Switching Frequency: 4MHz, allowing the use of small external components
  • Thermal Protection and Over-Current Protection

The TPS82695SIPT from Texas Instruments represents a state-of-the-art solution for power management in modern electronic devices, offering both performance and convenience to designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8554 $51.3972
43+ $2.3429 $100.7447
67+ $2.2697 $152.0699
92+ $2.1965 $202.0780
118+ $2.1233 $250.5494
158+ $1.9036 $300.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess