EN
  • EN
  • DE

TPS84610RKGR

Part No TPS84610RKGR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 2.95-V to 6-V Input, 6-A Synchronous Buck, Integrated Power Solution
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 6V
Voltage - Output 1 0.8 ~ 3.6 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 96%
Mounting SMD
Package 39-BQFN Module
Size 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package 39-B1QFN (11x9)
Win Source Part Number 1273704-TPS84610RKGR
Manufacturer Homepage www.ti.com
Family Name TPS84610
Introduction Date October 04, 2011
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84610RKGR CAD Model

Description

The TPS84610RKGR from Texas Instruments is a highly integrated power solution that combines a 4.5-V to 14.5-V input supply voltage regulator with an inductor and passives into a small, QFN package. This innovative product is designed to simplify the power supply design process, reduce design time, increase power density, and improve reliability for a wide range of applications.

Key Features

  • Integrated Solution: The TPS84610RKGR integrates a DC/DC converter with an inductor and passives to provide a compact power supply solution.
  • Wide Input Voltage Range: With an input voltage range of 4.5 V to 14.5 V, it is suitable for a variety of supply sources, including intermediate bus voltages and industry-standard rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 6 V, allowing for flexibility in powering different ICs and systems.
  • High Efficiency: It offers high efficiency and helps to reduce power loss and thermal dissipation within a system.
  • Thermal Performance: Enhanced thermal performance is achieved through a QFN package that enables a low thermal-resistance path for heat removal.
  • Protection Features: The device includes overcurrent protection, overtemperature protection, and undervoltage lockout to ensure safe operation under abnormal conditions.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Conversions
  • Space-Constrained Applications

The TPS84610RKGR is ideal for designers looking for an easy-to-use, space-efficient power solution that does not compromise on performance or reliability. Its comprehensive feature set and integrated design make it a preferred choice for a broad range of power supply applications.

For further details, technical specifications, and application support, visit the Texas Instruments website or contact their support team. The TPS84610RKGR is a testament to Texas Instruments' commitment to providing innovative, high-quality integrated power solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7177 $58.5885
11+ $9.6146 $105.7606
17+ $9.3141 $158.3397
23+ $9.0137 $207.3151
29+ $8.7132 $252.6828
39+ $7.8118 $304.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess