EN
  • EN
  • DE

TPS84621RUQR

Part No TPS84621RUQR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 6A 47B1QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14.5V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features UVLO
Mounting Style SMD/SMT
Package 47-BQFN
Size / Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Power (Watts) - Max 33W
Win Source Part Number 124724-TPS84621RUQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS84621RUQR CAD Model

Description

The TPS84621RUQR is a highly integrated power solution from Texas Instruments, designed to simplify the process of supplying power to complex digital systems. This power module incorporates a synchronous step-down converter with inbuilt inductors, FETs, and a comprehensive set of features to ensure high performance and reliability in a variety of applications.

Key Features

  • Integrated Solution: The TPS84621RUQR combines a DC-DC converter with inductors and FETs in a single package, reducing the design complexity and external component count.
  • Wide Input Voltage Range: This module operates over a broad input voltage range from 4.5V to 14.5V, making it suitable for a wide array of supply sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for great flexibility to power various digital ICs.
  • High Efficiency: With synchronous step-down conversion, the TPS84621RUQR achieves high power conversion efficiency, which is critical for thermal management and energy savings.
  • Thermal Performance: The module's innovative design and packaging allow for excellent thermal performance, ensuring reliable operation even in high-temperature environments.
  • Protection Features: Built-in features such as over-current protection, over-temperature protection, and under-voltage lockout enhance the safety and durability of the power solution.
  • Small Footprint: The compact QFN package (12.5mm x 9mm x 2.8mm) saves valuable board space and is easy to solder onto a PCB.

Applications

The TPS84621RUQR is ideal for powering a wide range of digital loads, including microprocessors, FPGAs, DSPs, and other sensitive digital ICs that require a stable and efficient power supply. Its versatile nature makes it a perfect choice for use in telecommunications, networking equipment, industrial systems, and portable electronics where space is at a premium and power efficiency is paramount.

Conclusion

Texas Instruments' TPS84621RUQR stands out as a robust, efficient, and space-saving power module that simplifies the design of power supply circuits. Its integration of critical components and protective features, along with its flexibility in input and output voltages, make it an excellent choice for designers looking to enhance their systems with a reliable power solution.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2450 $64.9800
8+ $13.3293 $106.6344
12+ $12.9127 $154.9524
17+ $12.4962 $212.4354
21+ $12.0797 $253.6737
28+ $10.8300 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess