EN
  • EN
  • DE

TPS8802DCPR

Part No TPS8802DCPR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description SMOKE ALARM POWER CONTROLLER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series TPS
Package Tape & Reel
Type Smoke Detector
Input Type Analog
Output Type I2C
Current - Supply 100 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number TPS8802
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS8802DCPRCT,296-TPS8802DCPRTR,296-TPS8802DCPRDKR
Standard Package 2,000
Win Source Part Number 1029011-TPS8802DCPR
Ultra Librarian 3D Model Ultra Librarian TPS8802DCPR CAD Model

Description

The TPS8802DCPR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of their extensive line of power management solutions, specifically tailored for applications requiring efficient power distribution and regulation.

Key Features

  • High Efficiency: The TPS8802DCPR offers exceptional energy efficiency, which is crucial for battery-powered devices, as it extends the battery life and reduces heat generation.
  • Voltage Regulation: It provides stable voltage regulation, ensuring that connected components receive a consistent power supply, which is vital for sensitive electronics that require precise operating conditions.
  • Compact Design: The device comes in a compact package, making it an ideal choice for space-constrained applications such as portable electronics, wearables, and IoT devices.
  • Thermal Protection: It includes built-in thermal protection features that prevent damage from overheating, thereby enhancing the longevity and reliability of both the IC and the end product.
  • Low Dropout: The low dropout (LDO) feature ensures that the TPS8802DCPR continues to operate efficiently even when the input voltage is very close to the output voltage, which is beneficial for maintaining performance as battery levels decrease.

Applications

The versatility of the TPS8802DCPR allows it to be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)

Technical Specifications

The TPS8802DCPR operates over a wide input voltage range and features multiple output voltage options, tailored to meet the requirements of various electronic components. With its robust design and advanced manufacturing, it exemplifies Texas Instruments' commitment to providing high-quality, reliable integrated circuits for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess