EN
  • EN
  • DE
  • IT

TPS92001DGKR

Part No TPS92001DGKR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Number of Outputs 1
Maximum Supply Voltage 21V
Output Voltage 5V
Frequency 100kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 056001-TPS92001DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92001DGKR CAD Model

Description

The TPS92001DGKR is a highly efficient and versatile PWM (Pulse Width Modulation) controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced controller is specifically engineered to meet the needs of low-power applications that require precise voltage regulation and power management.

Key Features

  • Integrated MOSFET Drivers: The TPS92001DGKR comes with built-in drivers for MOSFETs, facilitating the design of compact and efficient power supplies without the need for additional driver components.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this device ensures compatibility with various power sources, making it ideal for a multitude of applications.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing optimization of the balance between efficiency and component size.
  • Energy-Efficient Operation: With its focus on energy conservation, the TPS92001DGKR minimizes power loss and enhances overall system efficiency, contributing to energy savings and longer battery life in portable devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation and extending the product's lifespan.
  • Compact MSOP-PowerPAD Package: The device is housed in a space-saving MSOP-PowerPAD package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the TPS92001DGKR makes it suitable for a wide array of applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Battery-Powered Devices
  • LED Lighting Systems
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS92001DGKR is no exception. This product adheres to stringent industry standards, ensuring optimal performance and robustness for critical applications.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 36CH CC PWM 48TQFP
Lowest to $2.2603
Toshiba Semiconductor and Storage
Lowest to $0.7917
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
NXP / Nexperia
Lowest to $5.8832
Texas Instruments
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Lowest to $2.1188
Texas Instruments
24-Channel, 12-Bit PWM LED Driver with Internal Oscillator
Lowest to $2.2215
NXP / Nexperia
Lowest to $7.3050
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8614 $65.1490
75+ $1.5273 $114.5475
115+ $1.4796 $170.1540
160+ $1.4319 $229.1040
205+ $1.3842 $283.7610
275+ $1.2410 $341.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess