EN
  • EN
  • DE

TPS922051D1DGNR

Part No TPS922051D1DGNR
Manufacturer Texas Instruments
Catalog Integrated Circuits (ICs)
Description IC LED DVR REGULATOR 2A 8HVSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 0V ~ 63V
Current - Output / Channel 2A
Frequency 400kHz
Dimming PWM
Applications Backlight, Lighting, Signage
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-HVSSOP
Ultra Librarian 3D Model Ultra Librarian TPS922051D1DGNR CAD Model

You May Also Be Interested in

Maxim Integrated
CSI-2 TO GMSL3 SERIALIZER
Lowest to $25.5588
Renesas Electronics America
IC VREF SERIES 0.49% SOT23-3
Lowest to $6.3162
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $5.6605
TAEJIN / HTC Korea
IC REG BUCK ADJ 3A 8SOP-PP
Lowest to $1.6284
Nordic Semiconductors
IC SAMPLE ANT CONN 1CH 32QFN
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Lowest to $4.0909
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $3.2727
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Maxim Integrated
IC OVERVOLTAGE PROTECTION 8-SOIC
Lowest to $6.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess