EN
  • EN
  • DE
  • IT

TPS92512DGQT

Part No TPS92512DGQT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 10MSOP / LED Driver 5V/9V/12V/15V/18V/24V 10-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 42V
Voltage - Output 45V
Output Current per Channel 2.5A (Switch)
Frequency 2MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 798276-TPS92512DGQT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92512
Introduction Date February 06, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92512DGQT CAD Model

Description

Introducing the TPS92512DGQT from Texas Instruments

The TPS92512DGQT is a highly integrated and sophisticated LED driver IC designed by Texas Instruments to cater to the advanced needs of lighting solutions. This compact device is housed in a 10-pin MSOP PowerPAD™ package, which not only saves on board space but also enhances thermal performance. The TPS92512DGQT is engineered to provide precise current regulation for LED strings, making it an ideal choice for a wide range of applications including architectural lighting, commercial lighting, and automotive systems.

At the heart of the TPS92512DGQT's capabilities is its adjustable switching frequency, which ranges from 100 kHz to 2.5 MHz. This flexibility allows designers to optimize their systems for efficiency or for the size of the external components, making it possible to tailor the solution to specific product needs. Additionally, the device features an integrated MOSFET, which simplifies the design process by reducing the number of external components required.

The TPS92512DGQT is designed with protection features that ensure long-term reliability. These include thermal shutdown, LED open-circuit protection, and LED short-circuit protection. With these safeguards in place, the device can prevent damage to itself and the lighting system under abnormal conditions, thus extending the lifespan of the end product. Moreover, the device's ability to operate over a wide input voltage range from 4.5V to 42V makes it versatile for use in various power environments.

One of the standout features of the TPS92512DGQT is its dimming capability. The device supports both analog and pulse-width modulation (PWM) dimming, providing designers with the flexibility to implement high-resolution dimming in their lighting applications. This feature is essential for creating the right ambiance or for meeting energy-saving requirements in modern lighting systems.

In conclusion, the TPS92512DGQT from Texas Instruments is a top-tier LED driver that offers a combination of performance, integration, and protection. Its compact size, adjustable switching frequency, and robust protection features make it a go-to solution for designers looking to create efficient, reliable, and flexible lighting systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Lowest to $7.3309
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2598 $58.6764
42+ $2.6747 $112.3374
65+ $2.5911 $168.4215
90+ $2.5076 $225.6840
116+ $2.4239 $281.1724
155+ $2.1731 $336.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess