EN
  • EN
  • DE

TPS92518HVPWPR

Part No TPS92518HVPWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP  /  LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Frequency 2MHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS92518
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52148-6,TPS92518HVPWPR-ND,296-52148-1,296-52148-2
Standard Package 2,000
Win Source Part Number 968676-TPS92518HVPWPR
Ultra Librarian 3D Model Ultra Librarian TPS92518HVPWPR CAD Model

Description

The TPS92518HVPWPR is a sophisticated, dual-channel, synchronous LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance driver is specifically engineered to meet the needs of advanced lighting systems, providing precise current regulation and a flexible dimming functionality.

Key Features

  • Wide Input Voltage Range: The TPS92518HVPWPR operates on a broad input voltage range, accommodating various power supply conditions and ensuring compatibility with a diverse set of applications.
  • Dual-Channel Output: With two independently controlled output channels, this driver can manage multiple LED strings, offering design flexibility and efficiency in operation.
  • Synchronous Buck Topology: The synchronous buck converter topology provides improved efficiency by minimizing power loss during the conversion process, which is crucial for thermal management and energy savings.
  • Programmable Switching Frequency: Designers can set the switching frequency according to their specific requirements, optimizing the performance and component selection for the overall lighting solution.
  • PWM and Analog Dimming: The device supports both pulse-width modulation (PWM) and analog dimming methods, allowing for a wide range of light output control and enabling smooth and deep dimming capabilities.

Applications

The TPS92518HVPWPR is ideal for a variety of lighting applications, including:

  • Architectural lighting
  • Commercial and industrial lighting
  • Street and area lighting
  • Automotive and transportation lighting

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS92518HVPWPR is built with TI's rigorous quality standards, ensuring reliable performance in a range of environmental conditions. It is available in a thermally enhanced HTSSOP package, which aids in effective thermal dissipation and contributes to the longevity of the device.

For designers looking to enhance their lighting systems with an efficient, versatile, and reliable LED driver, the TPS92518HVPWPR from Texas Instruments stands out as a top-tier option that promises to deliver exceptional performance and value.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4995 $52.4895
49+ $2.0509 $100.4941
76+ $1.9868 $150.9968
105+ $1.9227 $201.8835
135+ $1.8586 $250.9110
181+ $1.6663 $301.6003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess