EN
  • EN
  • DE

TPS92518PWPR

Part No TPS92518PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 42V
Frequency 2MHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS92518
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52149-2,296-52149-6,TPS92518PWPR-ND,296-52149-1
Standard Package 2,000
Win Source Part Number 982110-TPS92518PWPR
Ultra Librarian 3D Model Ultra Librarian TPS92518PWPR CAD Model

Description

Product Overview: TPS92518PWPR

The TPS92518PWPR is a sophisticated dual-channel LED driver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This LED driver is specifically engineered to provide a highly efficient, flexible, and reliable solution for managing and powering LEDs in a wide array of lighting applications.

Key Features

  • Dual-Channel Output: The TPS92518PWPR supports two independently controlled LED strings, offering design versatility for multi-string lighting systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 65V, this driver accommodates a variety of power supplies, making it suitable for a broad spectrum of applications.
  • Integrated 1.5-A MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency from 200 kHz to 2.2 MHz, enabling optimization for efficiency or external component size.
  • Precision Dimming Control: It features both analog and PWM dimming capabilities, providing precise control over light intensity.
  • Thermal Shutdown: Enhanced safety is ensured through thermal shutdown protection, which prevents damage from overheating.
  • Synchronous Operation: The TPS92518PWPR supports synchronous operation to improve efficiency by reducing switching losses.

Applications

The flexibility and high-performance characteristics of the TPS92518PWPR make it an ideal choice for a range of lighting applications, including:

  • Architectural lighting
  • Commercial and industrial lighting
  • Automotive and transportation lighting
  • General illumination

Package and Quality

The TPS92518PWPR comes in a thermally enhanced HTSSOP-28 package, which provides excellent power dissipation and space efficiency. Texas Instruments ensures high-quality standards, with the device being rigorously tested for performance and reliability to meet the demands of various lighting environments.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess