EN
  • EN
  • DE

TLV70536YFPR

Part No TLV70536YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Thermal Shutdown and Overcurrent Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.6V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA ~ 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.8x0.8)
Win Source Part Number 1270572-TLV70536YFPR
Manufacturer Homepage www.ti.com
Family Name TLV705
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70536YFPR CAD Model

Description

Introducing the TLV70536YFPR from Texas Instruments

The TLV70536YFPR is a cutting-edge, low-dropout (LDO) voltage regulator designed by Texas Instruments to meet the rigorous demands of modern electronic devices. This highly efficient component ensures a stable and reliable power supply, making it an ideal choice for a wide array of applications, including portable electronics, wearables, and smart sensors.

Key Features

  • Output Voltage: The TLV70536YFPR offers a fixed output voltage of 3.6V, providing a steady and precise voltage for sensitive electronics.
  • High Accuracy: It maintains an impressive 2% accuracy over temperature, line, and load variations, ensuring device performance remains consistent under different operating conditions.
  • Low Dropout: With a very low dropout of only 250mV at 200mA, it supports operations close to the supply voltage, maximizing battery life in portable applications.
  • Current Rating: The device can supply up to 200mA of output current, which is suitable for a range of low-power devices and applications.
  • Power-Saving Modes: It features an active PFM mode for improved efficiency at low output currents, which greatly extends battery life when the device is in idle or standby mode.
  • Thermal Performance: The TLV70536YFPR is designed with excellent thermal performance in mind, ensuring it operates within safe temperature ranges even under full load conditions.
  • Small Package: Available in a compact 2.00 mm x 1.20 mm DSBGA package, it saves valuable board space and is ideal for space-constrained applications.

Applications

The TLV70536YFPR is versatile and can be used in various applications, such as:

  • Mobile Phones
  • Bluetooth Headsets
  • Portable Media Players
  • Handheld Medical Equipment
  • Smart Meters
  • IoT Devices

With its excellent power supply rejection ratio (PSRR) and fast start-up time, the TLV70536YFPR from Texas Instruments is engineered to enhance system stability and performance. Its robust design and high reliability make it a go-to solution for engineers looking to improve power efficiency and prolong battery life in their designs.

For detailed specifications and application guidance, Texas Instruments provides comprehensive technical documentation, ensuring that integrating the TLV70536YFPR into your design is a smooth and well-supported process.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8153 $52.9945
150+ $0.6690 $100.3500
235+ $0.6481 $152.3035
320+ $0.6272 $200.7040
415+ $0.6063 $251.6145
555+ $0.5436 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess