EN
  • EN
  • DE

TPS92520QDADRQ1

Part No TPS92520QDADRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.6-A DUAL SYNCHRONOUS BUCK LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 2 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.6A 32-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name TPS92520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92520QDADRQ1DKR, 296-TPS92520QDADRQ1TR, 296-TPS92520QDADRQ1CT
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901017-TPS92520QDADRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92520QDADRQ1 CAD Model

Description

Product Overview: TPS92520QDADRQ1 from Texas Instruments

The TPS92520QDADRQ1 is a highly integrated, automotive-grade LED driver designed to meet the demanding requirements of automotive lighting systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this dual-channel, synchronous, buck LED driver is engineered to provide a reliable and efficient power solution for automotive exterior and interior lighting applications.

With its wide input voltage range of 4.5 V to 65 V, the TPS92520QDADRQ1 can withstand the fluctuations commonly found in automotive power systems, ensuring consistent performance across various operating conditions. The device supports up to 2.1 A of output current per channel, making it capable of driving high-power LEDs with precision and stability.

The TPS92520QDADRQ1's innovative design includes a variety of features that enhance its functionality and ease of use. It offers programmable switching frequency, integrated MOSFETs, and a dedicated PWM dimming input, which allows for fine-grained control over the brightness levels of the LEDs. The device also incorporates protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.

This LED driver is designed to be flexible and adaptable, supporting both analog and PWM dimming methods. It provides excellent dimming performance with high dimming ratios, ensuring smooth and flicker-free operation. Additionally, the TPS92520QDADRQ1 is AEC-Q100 qualified, which is a testament to its robustness and suitability for the harsh environments encountered in automotive applications.

For designers and engineers looking to create efficient, reliable, and high-performing lighting solutions for vehicles, the TPS92520QDADRQ1 offers an optimal balance of features, performance, and protection. Its compact, power-dense package and comprehensive feature set make it an excellent choice for a wide range of automotive lighting applications, from headlights and tail lights to interior illumination and signal lighting.

In summary, the TPS92520QDADRQ1 is a testament to Texas Instruments' commitment to providing advanced, high-quality components for the automotive industry, helping to drive innovation and enhance the safety and aesthetics of modern vehicles.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1901 $50.3723
56+ $1.7970 $100.6320
87+ $1.7408 $151.4496
119+ $1.6847 $200.4793
154+ $1.6285 $250.7890
206+ $1.4601 $300.7806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,240 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess