EN
  • EN
  • DE

TPS92550TZ/NOPB

Part No TPS92550TZ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 450mA 14W Constant Current Buck LED Driver Micro-Module | IC LED DRIVER RGLTR DIM 7PMOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 36V
Current - Output / Channel 450mA
Frequency 400kHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Supplier Device Package TO-PMOD-7
Family Part Number TPS92550
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273725-TPS92550TZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92550TZ/NOPB CAD Model

Description

TPS92550TZ/NOPB Product Image

The TPS92550TZ/NOPB is a highly integrated, efficient, and versatile LED driver IC designed by Texas Instruments. This advanced component is specifically engineered to meet the rigorous demands of LED lighting applications. It combines a wealth of features to enable smooth and reliable operation across a wide range of conditions.

At the heart of the TPS92550TZ/NOPB is a constant-current buck converter with an adjustable output current range, making it suitable for driving a string of high-brightness LEDs. The adjustable switching frequency allows designers to optimize the driver for efficiency or for the size of the external components, giving them the flexibility to tailor their lighting solution to specific requirements.

One of the standout features of this LED driver is its integrated thermal shutdown, which provides protection against overheating. This is critical for maintaining the longevity and reliability of both the driver IC and the LEDs it controls. Additionally, the device includes overvoltage protection and an open-circuit detection feature, ensuring that the LEDs are safeguarded against a variety of fault conditions.

The TPS92550TZ/NOPB is designed for simplicity and ease of use, with minimal external components required for operation. This not only saves space on the PCB but also reduces the overall cost of the lighting system. The device is also characterized by its high efficiency, which helps to reduce energy consumption and heat generation, further enhancing the lifespan of the lighting system.

Texas Instruments has packaged the TPS92550TZ/NOPB in a thermally enhanced, space-saving package, ensuring that it can be integrated into a wide range of lighting applications, from industrial and commercial to residential settings. With its robust design and comprehensive feature set, the TPS92550TZ/NOPB stands out as a top choice for designers looking to create efficient, reliable, and cost-effective LED lighting solutions.

Note: Always consult the datasheet and user manual for detailed specifications and application guidelines to ensure the correct and safe use of this device.

You May Also Be Interested in

Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3999 $51.7993
17+ $6.0717 $103.2189
26+ $5.8820 $152.9320
36+ $5.6922 $204.9192
46+ $5.5025 $253.1150
61+ $4.9333 $300.9313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess