EN
  • EN
  • DE

TPS92560DGQ/NOPB

Part No TPS92560DGQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology SEPIC, Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 42V
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 144815-TPS92560DGQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92560DGQ/NOPB CAD Model

Description

The TPS92560DGQ/NOPB is a highly versatile, low-side LED driver with a programmable constant current output designed by Texas Instruments. This integrated circuit (IC) is specifically engineered to provide a reliable and efficient solution for driving single or multiple LEDs in a variety of lighting applications.

Key Features:

  • Adjustable Current Regulation: The TPS92560DGQ/NOPB features an adjustable constant current output, which can be programmed via an external resistor. This allows for precise control over the LED brightness and ensures consistent light output.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages from 4.5V to 60V, this driver is suitable for various power supply conditions, making it highly adaptable to different application requirements.
  • High Efficiency: With its integrated MOSFET, the device provides high efficiency and reduces the need for external components, thereby simplifying the design and minimizing the overall solution size.
  • Thermal Protection: The TPS92560DGQ/NOPB incorporates thermal shutdown protection, which safeguards the IC from overheating, thereby enhancing the reliability and longevity of the LED lighting system.
  • PWM Dimming Capability: The driver supports Pulse-Width Modulation (PWM) dimming, which allows for adjustable light intensity and can contribute to energy savings when lower brightness levels are acceptable.

Applications:

This LED driver is ideal for a wide range of lighting applications, including:

  • Architectural Lighting
  • General Illumination
  • Automotive Lighting
  • Portable and Battery-powered Lighting
  • Signage and Channel Letters

Package and Quality:

The TPS92560DGQ/NOPB comes in a compact 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance. The device is also part of Texas Instruments' "NOPB" series, indicating it is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

With its combination of features, the TPS92560DGQ/NOPB from Texas Instruments is an excellent choice for designers seeking a robust, efficient, and flexible LED driver solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1021 $50.4504
58+ $1.7248 $100.0384
90+ $1.6709 $150.3810
124+ $1.6170 $200.5080
160+ $1.5631 $250.0960
215+ $1.4014 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess