EN
  • EN
  • DE

TPS92662QPHPRQ1

Part No TPS92662QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 48HTQFP / LED Driver IC 12 Output DC DC Regulator PWM Dimming 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 62V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TPS92662
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937430-TPS92662QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92662QPHPRQ1 CAD Model

Description

Overview of TPS92662QPHPRQ1

The TPS92662QPHPRQ1 from Texas Instruments is a sophisticated automotive lighting manager designed to drive matrix LED headlamps with precision and flexibility. This advanced integrated circuit (IC) allows for individual control of an array of LEDs, enabling the creation of adaptive lighting systems that can improve visibility and safety on the road.

Key Features

  • Matrix Manager: The TPS92662QPHPRQ1 is capable of managing multiple LED strings, providing individual pixel-level control for advanced headlight designs.
  • High Integration: This device integrates a 12-channel series array for LED control, reducing the need for external components and simplifying the design process.
  • Advanced Diagnostics: It comes with built-in diagnostics capabilities that ensure safe and reliable operation by monitoring the status of each LED in the system.
  • Flexibility: The IC supports both PWM and analog dimming methods, offering designers the flexibility to choose the most suitable dimming technique for their application.
  • Thermal Management: With thermal shutdown protection, the TPS92662QPHPRQ1 ensures the longevity and performance of the LED system by preventing overheating.

Applications

This IC is primarily aimed at the automotive industry, where it can be used in applications such as:

  • Adaptive LED headlight systems
  • Pixelated LED lighting
  • High-resolution headlamp functions

Quality and Reliability

The TPS92662QPHPRQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under harsh automotive conditions.

Package and Availability

The device is offered in a 28-pin HTSSOP package, which is ideal for space-constrained applications. Texas Instruments provides comprehensive support for the TPS92662QPHPRQ1, including detailed datasheets, application notes, and design resources to facilitate the development of cutting-edge automotive lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3363 $53.3630
23+ $4.3785 $100.7055
36+ $4.2417 $152.7012
49+ $4.1049 $201.1401
64+ $3.9680 $253.9520
85+ $3.5576 $302.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess