EN
  • EN
  • DE

TPS929240QDCPRQ1

Part No TPS929240QDCPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE 24-CHANNEL 40-V HIGH-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001385-TPS929240QDCPRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Linear
Topology Constant Current
Frequency 32.15MHz
Dimming Analog, PWM
Ultra Librarian 3D Model Ultra Librarian TPS929240QDCPRQ1 CAD Model

Description

Product Overview: TPS929240QDCPRQ1 from Texas Instruments

The TPS929240QDCPRQ1 is a state-of-the-art automotive lighting driver from Texas Instruments, designed to meet the rigorous demands of modern vehicle lighting systems. This advanced product is specifically engineered to provide a high degree of flexibility and efficiency, making it an ideal solution for automotive exterior and interior lighting applications.

Key Features

  • Integrated MOSFET: The TPS929240QDCPRQ1 comes with an integrated high-side NMOS FET that allows for direct control of the lighting load, reducing external component count and simplifying the design process.
  • LED String Protection: With its robust LED open-circuit, short-circuit, and over-temperature protection, the device ensures the reliability and longevity of the lighting system under various conditions.
  • Flexible PWM Dimming: It offers a wide range of pulse-width modulation (PWM) dimming capabilities, enabling precise brightness control for different lighting scenarios.
  • Serial Interface Control: The inclusion of a serial peripheral interface (SPI) allows for seamless communication and control, providing a way to adjust settings and monitor the status of the lighting system.
  • Thermal Management: With integrated thermal shutdown protection, the TPS929240QDCPRQ1 prevents damage from overheating, ensuring the device operates within safe temperature ranges.

Applications

The versatility of the TPS929240QDCPRQ1 makes it suitable for a wide array of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Indicator lights
  • Daytime running lights (DRLs)
  • Interior ambient lighting

Quality and Reliability

As a product designed for the automotive industry, the TPS929240QDCPRQ1 meets the stringent quality standards required for vehicle components. It is AEC-Q100 qualified, ensuring performance and reliability in the harsh environments that automotive electronics are often exposed to.

In summary, the TPS929240QDCPRQ1 from Texas Instruments is a robust and versatile lighting driver that offers advanced features for automotive lighting systems. Its integration capabilities, protection features, and flexible control options make it a top choice for manufacturers looking to enhance the safety, style, and functionality of their vehicles' lighting.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9557 $55.6899
16+ $6.5278 $104.4448
24+ $6.3238 $151.7712
33+ $6.1198 $201.9534
43+ $5.9158 $254.3794
57+ $5.3038 $302.3166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess