EN
  • EN
  • DE

TPSM82480MOPR

Part No TPSM82480MOPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series TPSM
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SMD Module
Dimension 0.31" L x 0.14" W x 0.06" H (7.9mm x 3.6mm x 1.6mm)
Supplier Device Package 24-QFM (7.9x3.6)
Base Product Number TPSM82480
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-49473-1,296-49473-2,296-49473-6
Standard Package 3,000
Win Source Part Number 1141209-TPSM82480MOPR
Ultra Librarian 3D Model Ultra Librarian TPSM82480MOPR CAD Model

Description

The TPSM82480MOPR is a highly efficient, compact, integrated power solution from Texas Instruments that is designed to simplify the power supply design for a wide range of applications. This power module integrates two low-resistance MOSFETs, a shielded inductor, and passives into a small, low-profile package. Its advanced design enables it to deliver up to 6A of output current with excellent power conversion efficiency.

Key Features

  • Wide Input Voltage Range: The TPSM82480MOPR operates from a 2.4V to 5.5V input voltage range, making it suitable for various applications, including those powered by Li-Ion batteries or 5V input rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5.5V, allowing for a high degree of flexibility to power different ICs or systems.
  • High Efficiency: The module features high-efficiency power conversion, which can reach up to 95%, reducing heat generation and improving system reliability.
  • Compact Footprint: With a small 3.0mm x 3.8mm HotRod™ QFN package, the TPSM82480MOPR saves valuable board space and is ideal for space-constrained applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process, reduces external component count, and helps to minimize electromagnetic interference (EMI).

Applications

The TPSM82480MOPR is suitable for a variety of applications including, but not limited to:

  • Point-of-Load (POL) conversions
  • Network routers and switches
  • Enterprise servers and storage systems
  • Field Programmable Gate Arrays (FPGAs)
  • Test and measurement equipment

Performance and Protection

This module is not only powerful but also safe, featuring over-temperature protection, output over-voltage protection, and under-voltage lockout. These protective features ensure the TPSM82480MOPR operates within safe parameters, safeguarding both the power module and the system it powers.

For designers looking for a power solution that combines efficiency, versatility, and ease of use, the TPSM82480MOPR by Texas Instruments is an excellent choice that meets a broad spectrum of power supply requirements.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5772 $57.4632
13+ $7.8583 $102.1579
20+ $7.6127 $152.2540
28+ $7.3671 $206.2788
36+ $7.1216 $256.3776
47+ $6.3848 $300.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess