EN
  • EN
  • DE

TPSM828211SILR

Part No TPSM828211SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 1-A STEP-DOWN MODUL  /  Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.2V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828211SILRCT,296-TPSM828211SILRDKR,296-TPSM828211SILRTR
Standard Package 3,000
Win Source Part Number 973691-TPSM828211SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828211SILR CAD Model

Description

Introducing the TPSM828211SILR Power Module from Texas Instruments

The TPSM828211SILR is a highly integrated power solution from Texas Instruments, designed to simplify the power supply design for a wide range of applications. This power module is part of TI's extensive portfolio of power management products, offering an efficient and compact solution for designers looking to optimize their systems for both performance and space.

Key Features

  • Efficiency: The TPSM828211SILR boasts high efficiency, which minimizes energy loss during operation and ensures reliable performance even in thermally challenging environments.
  • Compact Size: With its small form factor, this power module is ideal for space-constrained applications, allowing designers to free up board space for other critical components.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design process by reducing the number of external components required, which can help speed up the time to market.
  • Wide Input Voltage Range: This module supports a broad input voltage range, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of different circuits and components.
  • Thermal Performance: Excellent thermal performance of the TPSM828211SILR ensures that the device operates within its temperature range, maintaining efficiency and reliability.

Applications

The TPSM828211SILR is suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • Enterprise computing systems
  • Storage systems
  • Industrial controls

This power module from Texas Instruments is a testament to TI's commitment to providing advanced power management solutions that cater to the evolving needs of modern electronic systems. With its combination of efficiency, compact size, and ease of use, the TPSM828211SILR is an excellent choice for designers looking to enhance their power supply designs with a reliable, high-performance module.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team to ensure the TPSM828211SILR meets your project requirements.

You May Also Be Interested in

Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1564 $64.6256
7+ $15.1339 $105.9373
11+ $14.6226 $160.8486
15+ $13.6000 $204.0000
20+ $13.0888 $261.7760
24+ $12.5775 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess