EN
  • EN
  • DE

TPSM828214SILR

Part No TPSM828214SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 1-A STEP-DOWN MODUL  /  Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828214SILRDKR,296-TPSM828214SILRCT,296-TPSM828214SILRTR
Standard Package 3,000
Win Source Part Number 967428-TPSM828214SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828214SILR CAD Model

Description

The TPSM828214SILR is a highly efficient, compact, integrated power solution from Texas Instruments, designed to meet the rigorous power requirements of modern portable and space-constrained electronics. This module integrates a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low-profile package, providing a complete power management solution that minimizes design complexity and footprint.

Key Features

  • Integrated Solution: This module combines a synchronous step-down converter with all necessary components, offering a complete power supply in a single package.
  • High Efficiency: With its advanced design, the TPSM828214SILR achieves high efficiency, which helps in reducing power losses and improving battery life in portable applications.
  • Compact Size: The small form factor of the module is ideal for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.
  • Adjustable Output Voltage: The output voltage can be adjusted to suit a variety of applications, providing flexibility in design.
  • Thermal Management: The module is designed with thermal performance in mind, ensuring reliable operation even in environments with limited airflow.
  • Easy Integration: The TPSM828214SILR simplifies the power supply design process, reducing time-to-market for new products.

Applications

The TPSM828214SILR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Space-constrained applications such as wearables and Internet of Things (IoT) devices
  • Point-of-load conversions in networking, telecom, and industrial systems
  • Field Programmable Gate Array (FPGA) and Digital Signal Processor (DSP) power supplies

Technical Specifications

The TPSM828214SILR operates over a wide input voltage range and provides an adjustable output voltage, making it a versatile choice for various applications. Its integrated approach to power conversion allows for high efficiency and a simplified design process, ensuring that it meets the needs of modern electronic devices.

Conclusion

The Texas Instruments TPSM828214SILR is an exemplary power management solution that offers a blend of efficiency, compactness, and ease of use, making it an excellent choice for designers looking to optimize their power systems in space-limited applications.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7179 $51.6401
45+ $2.2301 $100.3545
70+ $2.1604 $151.2280
96+ $2.0907 $200.7072
124+ $2.0210 $250.6040
166+ $1.8120 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,146 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess