EN
  • EN
  • DE

TRF1223IRTMR

Part No TRF1223IRTMR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC PWR AMP 3.3-3.8GHZ 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.3GHz to 3.8GHz
P1dB 31dBm (1.258W)
Gain 30dB
Noise Figure 6dB to 7db
RF Type MMDS, MDS, WCS
Supply Voltage - Operating ±4.75 V to 5.25 V
Operating Supply Current 925mA
Test Frequency 3.3GHz to 3.8GHz
Case / Package 32-VQFN (5x5)
Win Source Part Number 143943-TRF1223IRTMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1223IRTMR CAD Model

Description

Product Overview: TRF1223IRTMR by Texas Instruments

The TRF1223IRTMR is a high-performance, integrated radio frequency (RF) device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically engineered to meet the demanding requirements of advanced wireless communication systems.

Key Features

  • Frequency Range: The TRF1223IRTMR operates over a broad frequency range, making it suitable for various applications including wireless infrastructure, broadband communications, and more.
  • Integration: It integrates multiple functions into a single chip, which can reduce the overall system complexity and enhance reliability.
  • Performance: With its high linearity and low noise figure, the TRF1223IRTMR delivers exceptional RF performance, which is crucial for maintaining signal integrity in communication systems.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the power consumption of the devices it is used in, which is beneficial for both portable and stationary applications.
  • Package: Housed in a compact, surface-mount package, the TRF1223IRTMR is designed for easy integration into a wide range of electronic systems.

Applications

The versatility of the TRF1223IRTMR makes it an ideal choice for a variety of RF applications. These include, but are not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Broadband data communications
  • Point-to-point microwave links
  • RF test and measurement equipment
  • Satellite communications systems

Quality and Support

TI is committed to delivering high-quality products and provides comprehensive technical support for the TRF1223IRTMR. Detailed documentation, including datasheets, application notes, and design resources, are readily available to assist in the integration and use of this RF component.

Whether you are designing a new communication system or upgrading an existing one, the TRF1223IRTMR offers the performance, integration, and efficiency needed to create a robust, high-fidelity RF solution.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess