EN
  • EN
  • DE

TRF2443IPFP

Part No TRF2443IPFP
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC IQ/IF TXRX DUAL-BAND 80HTQFP / RF IC IF Transceiver WiMax 140MHz ~ 160MHz, 280MHz ~ 330MHz 80-HTQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function IF Transceiver
Frequency 140MHz ~ 160MHz, 280MHz ~ 330MHz
RF Type WiMax
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Base Product Number TRF2443
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 380765-TRF2443IPFP
Ultra Librarian 3D Model Ultra Librarian TRF2443IPFP CAD Model

Description

The TRF2443IPFP from Texas Instruments is a high-performance, single-chip RF mixer designed to meet the demanding requirements of wireless communication systems. This device is a part of TI's extensive range of RF and microwave products, known for their reliability and precision.

The TRF2443IPFP operates over a wide frequency range, making it suitable for a variety of applications, including cellular base stations, wireless infrastructure, and broadband data systems. With its integrated local oscillator (LO) buffer amplifier and RF balun, this RF mixer simplifies design and reduces component count, which can help in achieving a more compact system design.

Noteworthy features of the TRF2443IPFP include its exceptional linearity and noise performance, which are critical for maintaining signal integrity in complex wireless systems. The device also offers a high degree of integration, which not only minimizes the need for external components but also facilitates faster design cycles and time-to-market for product developers.

The mixer's low power consumption is an advantage for systems where power efficiency is paramount. It also features a wide supply voltage range, providing design flexibility and compatibility with a variety of system architectures. Furthermore, the TRF2443IPFP is available in a compact 48-pin PFP package, which is conducive to space-constrained applications.

Texas Instruments provides comprehensive technical support for the TRF2443IPFP, including detailed datasheets, application notes, and design resources to assist engineers in integrating this mixer into their designs. The combination of high performance, integration, and support makes the TRF2443IPFP an ideal choice for designers looking to create sophisticated RF systems with reduced development time and enhanced performance.

In conclusion, the TRF2443IPFP by Texas Instruments represents a blend of advanced RF technology with practical design considerations, offering a solution that delivers on both performance and ease of use for today's complex wireless communication challenges.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3756 $56.7512
5+ $23.2826 $116.4130
7+ $22.5550 $157.8850
10+ $21.8274 $218.2740
12+ $21.0998 $253.1976
16+ $18.9171 $302.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,733 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess