EN
  • EN
  • DE

TRF370333IRGET

Part No TRF370333IRGET
Manufacturer Texas Instruments
Catalog RF Modulators
Description IC QUADRATURE MODULATOR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 400MHz to 4GHz
RF Frequency 400MHz to 4GHz
P1dB 9.5dBm
Noise Floor -163dBm/Hz
Output Power -4.5dBm
Operating Supply Current 235mA
Supply Voltage - Operating 4.5 V to 5.5 V
Test Frequency 2.14GHz
Dimension 24-VFQFN Exposed Pad
Win Source Part Number 034959-TRF370333IRGET
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF370333IRGET CAD Model

Description

The TRF370333IRGET is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern RF communication systems. This versatile Quadrature Modulator is part of TI's high-performance RF product line and is suitable for a wide range of applications including wireless infrastructure, base stations, and other communication equipment.

Key Features

  • High Linearity: The TRF370333IRGET provides excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Broad Frequency Range: This device operates over a wide frequency range, making it adaptable to various frequency bands and communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system it is integrated into.
  • Integrated LO Buffer: The inclusion of an integrated Local Oscillator (LO) buffer simplifies the design and reduces the bill of materials.
  • Small Footprint: The compact QFN (Quad Flat No-Lead) package allows for a smaller PCB layout and is ideal for space-constrained applications.

Applications

The TRF370333IRGET is well-suited for a variety of applications that require high-quality signal modulation. These include:

  • Wireless infrastructure
  • 3G and 4G base stations
  • Telecommunication systems
  • Microwave point-to-point backhaul radios
  • Software-defined radios (SDR)
  • RF test equipment

Technical Specifications

Parameter Value
Frequency Range 400 MHz to 4 GHz
Supply Voltage 5 V
I/Q Phase Accuracy Excellent
Package Type QFN-24

For designers and engineers looking for a reliable and high-performance Quadrature Modulator, the TRF370333IRGET from Texas Instruments is an excellent choice. It offers a blend of performance, efficiency, and versatility that can enhance the capabilities of a broad spectrum of RF and microwave communication systems.

You May Also Be Interested in

ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3672 $61.4688
8+ $12.6090 $100.8720
13+ $12.2150 $158.7950
17+ $11.8209 $200.9553
22+ $11.4269 $251.3918
30+ $10.2448 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,599 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess