EN
  • EN
  • DE
  • IT

LM3291TME/NOPB

Part No LM3291TME/NOPB
Manufacturer Texas Instruments
Catalog RF Modulators
Description RF MODULATOR 12WFBGA/DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Modulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Modulator
Mounting Type Surface Mount
Package / Case 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA (1.64x1.24)
Base Product Number LM329
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 469105-LM3291TME/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3291TME/NOPB CAD Model

Description

The LM3291TME/NOPB is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This versatile component is ideal for providing stable voltage regulation, making it a critical part of any robust electronic system.

Key Features

  • High Precision: The LM3291TME/NOPB offers precise voltage regulation, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: Its low dropout voltage feature makes it suitable for applications that require efficient operation even with a very small input-output voltage differential.
  • Thermal Protection: It includes built-in thermal protection to safeguard the device against overheating, thereby enhancing its durability and reliability.
  • Noise Suppression: The design of the LM3291TME/NOPB minimizes electrical noise, which is crucial for maintaining signal integrity in noise-sensitive applications.

Applications

The LM3291TME/NOPB is a versatile component that can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Automotive Technologies
  • Portable Devices

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that comply with global environmental standards. The LM3291TME/NOPB is no exception, as it is designed to meet or exceed the requirements of various environmental directives, including RoHS and REACH. The NOPB designation indicates that this product is provided in a "No Lead" (Pb-free) package, reflecting Texas Instruments' dedication to environmental sustainability.

Conclusion

With its precision voltage regulation, low dropout, thermal protection, and noise suppression capabilities, the LM3291TME/NOPB from Texas Instruments stands out as an essential component for designers looking to create efficient and reliable power management systems. Its wide range of applications and commitment to environmental standards make it a smart choice for your next project.

You May Also Be Interested in

Microchip Technology
RF MODULATOR 100MHZ-1GHZ 16SOIC
Lowest to $5.2714
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $1.3553
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $27.7034
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $87.7203
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $19.8399

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2628 $62.5256
5+ $25.6516 $128.2580
7+ $24.8500 $173.9500
10+ $24.0483 $240.4830
13+ $23.2467 $302.2071
17+ $20.8419 $354.3123
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess