EN
  • EN
  • DE

TRF3761-AIRHAT

Part No TRF3761-AIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN / Clock Generator 10MHz to 104MHz-IN 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 798362-TRF3761-AIRHAT
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3761
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TRF3761-AIRHAT CAD Model

Description

TRF3761-AIRHAT - Texas Instruments

The TRF3761-AIRHAT by Texas Instruments is a state-of-the-art integrated circuit designed for precision frequency synthesis and timing solutions in a wide range of wireless communication applications. This product is part of Texas Instruments' commitment to providing innovative and high-performance components for the electronics industry.

Key Features:

  • High Frequency Range: The TRF3761-AIRHAT operates at a broad frequency range, making it suitable for various applications, including base stations, wireless infrastructure, and test equipment.
  • Low Phase Noise: The device is engineered to deliver exceptionally low phase noise performance, which is critical for achieving high signal quality in communication systems.
  • Flexible Output Options: It provides multiple output options, allowing for easy integration into different system architectures.
  • Programmable: With its programmable features, users can tailor the TRF3761-AIRHAT to meet specific application requirements, ensuring a versatile and adaptable solution.
  • Compact Design: The compact form factor of the TRF3761-AIRHAT makes it an ideal choice for space-constrained applications without compromising on performance.

Applications:

  • Wireless Infrastructure
  • RF Communications
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Telecommunications

The TRF3761-AIRHAT is built with Texas Instruments' cutting-edge technology to ensure reliability and durability. Its advanced design is focused on delivering high performance while maintaining power efficiency, making it a preferred choice for designers looking to optimize their systems for better throughput and connectivity.

Whether you are developing the next generation of wireless communication systems or upgrading existing infrastructure, the TRF3761-AIRHAT from Texas Instruments offers a combination of performance, flexibility, and quality that can help you achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8588 $74.5764
5+ $20.3970 $101.9850
8+ $19.7596 $158.0768
11+ $19.1222 $210.3442
14+ $18.4848 $258.7872
19+ $16.5726 $314.8794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess