EN
  • EN
  • DE
  • IT

TRF3761-FIRHAT

Part No TRF3761-FIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Integer-N Synthesizer/VCO
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 1.98GHz
Supply Voltage - Operating 4.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 141807-TRF3761-FIRHAT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF3761-FIRHAT CAD Model

Description

The TRF3761-FIRHAT from Texas Instruments is a state-of-the-art Integer-N Phase-Locked Loop (PLL) frequency synthesizer designed for high-performance RF applications. This device is particularly suitable for wireless infrastructure, test equipment, and satellite communication systems due to its exceptional phase noise performance and wide frequency range.

Key Features

  • Frequency Range: The TRF3761-FIRHAT operates over a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: It offers one of the lowest phase noise characteristics in the industry, ensuring signal integrity and clear communication.
  • Programmable Charge Pump: The device includes a programmable charge pump, allowing for fine-tuning of the loop filter and VCO characteristics.
  • Integrated VCO: The integrated Voltage-Controlled Oscillator (VCO) minimizes the need for external components, simplifying design and reducing system complexity.
  • Multiple Output Buffers: With multiple output buffers, the TRF3761-FIRHAT can drive several loads simultaneously, providing flexibility in signal distribution.
  • Serial Interface: The inclusion of a serial interface facilitates easy programming and control of the synthesizer's functions.

Applications

With its robust feature set, the TRF3761-FIRHAT is ideal for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • RF test and measurement equipment
  • Satellite communication systems
  • High-performance wireless systems

Technical Specifications

Parameter Specification Supply Voltage 3.3V ± 5% Frequency Range Varies with model Output Power Adjustable Phase Noise Ultra-low Package Compact QFN

For engineers and designers seeking a reliable and high-quality frequency synthesizer, the TRF3761-FIRHAT from Texas Instruments represents an excellent choice, offering superior performance and ease of integration into RF systems.

You May Also Be Interested in

Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $138.0987
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $23.8389
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $83.1485
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.6722
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $104.3895
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $55.4889

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9604 $74.8812
5+ $20.4804 $102.4020
8+ $19.8404 $158.7232
11+ $19.2004 $211.2044
14+ $18.5603 $259.8442
19+ $16.6403 $316.1657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess