EN
  • EN
  • DE

TRF4140QPHNRQ1

Part No TRF4140QPHNRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Abstract Low-Frequency Transceiver for Immobilizer, Passive Start, Passive Entry, and Wireless Charging Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273924-TRF4140QPHNRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF4140QPHNRQ1 CAD Model

Description

Introducing the TRF4140QPHNRQ1 from Texas Instruments

The TRF4140QPHNRQ1 is a cutting-edge automotive-qualified device designed by Texas Instruments to meet the rigorous demands of the automotive industry. This high-performance product is part of TI's extensive range of integrated circuits and is specifically engineered to offer reliability, durability, and efficiency in automotive applications.

Key Features

  • Automotive Qualification: The TRF4140QPHNRQ1 is AEC-Q100 qualified, ensuring that it meets the highest quality and reliability standards required for automotive electronics.
  • High Performance: With advanced technology integration, this device delivers exceptional performance, making it suitable for a wide range of automotive applications.
  • Robust Design: Built to withstand the harsh conditions of automotive environments, the TRF4140QPHNRQ1 can operate under extreme temperatures and stress, ensuring continuous functionality.

Applications

The versatility of the TRF4140QPHNRQ1 allows it to be used in various automotive systems, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Navigation
  • Vehicle-to-Everything (V2X) Communication

Technical Specifications

The TRF4140QPHNRQ1 boasts a range of technical specifications designed to cater to the sophisticated needs of modern vehicles:

  • Supply Voltage Range: [Insert range]
  • Operating Temperature Range: [Insert range]
  • Package Type: [Insert package]
  • Communication Protocols Supported: [Insert protocols]

Quality and Support

When choosing Texas Instruments' TRF4140QPHNRQ1, customers can be assured of comprehensive technical support and access to a wealth of resources, including detailed datasheets, application notes, and design guides. TI's commitment to quality means that each device is rigorously tested to ensure it meets the stringent requirements of the automotive industry.

For developers and manufacturers looking for a reliable and robust solution for their automotive electronic systems, the TRF4140QPHNRQ1 from Texas Instruments represents an ideal choice that combines performance with peace of mind.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.9394 $102.9394
2+ $99.6187 $199.2374
3+ $96.2981 $288.8943
4+ $86.3362 $345.3448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,777 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess