EN
  • EN
  • DE

TRF4900PW

Part No TRF4900PW
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC SINGLE-CHIP RF XMIT 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 850MHz to 950MHz
Modulation or Protocol FSK
Power - Output -7dBm to 12dBm
Current - Transmitting 58mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.2 V to 3.6 V
Temperature Range - Operating -20°C to 60°C
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 136981-TRF4900PW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF4900PW CAD Model

Description

The TRF4900PW is a high-performance, low-power RF transceiver designed by Texas Instruments (TI) to meet the advanced needs of modern wireless communication systems. This versatile component is ideal for a wide range of applications, including industrial, medical, and home automation, as well as wireless sensor networks.

Key Features

  • Frequency Range: The TRF4900PW operates at a frequency range that is suitable for multiple communication standards, providing flexibility for designers to implement in various systems.
  • Low Power Consumption: Designed for efficiency, the transceiver ensures minimal power usage, making it perfect for battery-powered devices where longevity is crucial.
  • Integration: The device integrates several features that simplify design, such as an on-chip voltage-controlled oscillator (VCO) and phase-locked loop (PLL), reducing the number of external components required.
  • Performance: TI's TRF4900PW offers excellent receiver sensitivity and robust link performance, ensuring reliable communication even in challenging environments.
  • Programmability: With programmable features, users can customize the transceiver's operation to match specific application requirements, enhancing its versatility.

Applications

  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Home Automation Systems
  • Medical Device Connectivity
  • Smart Grid and Metering

Technical Specifications

Parameter Value
Supply Voltage 2.2V to 3.6V
Operating Temperature -40°C to 85°C
Package TSSOP (Thin Shrink Small Outline Package)
Data Rate Variable, depending on the mode of operation

The TRF4900PW is a testament to Texas Instruments' commitment to providing innovative solutions for the ever-evolving field of wireless communication. With its robust feature set and adaptability, the TRF4900PW stands out as a top choice for developers looking to integrate reliable RF communication in their products.

You May Also Be Interested in

Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess