EN
  • EN
  • DE

TRF6900

Part No TRF6900
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel
Part Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, OOK
Frequency 850MHz ~ 950MHz
Data Rate (Max) 100kbps
Power - Output 4.5dBm
Serial Interfaces SPI
Voltage - Supply 2.2 V ~ 3.6 V
Current - Receiving 26mA
Current - Transmitting 21mA ~ 37mA
Temperature Range - Operating -20°C ~ 60°C
Case 48-LQFP
Win Source Part Number TRF6900APTR-380809
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF6900 CAD Model

Description

The TRF6900 from Texas Instruments is a versatile and high-performance integrated circuit designed for wireless communication applications. It is a multifunctional device that combines a dual-band transceiver capable of operating in both the 433 MHz and 915 MHz ISM (Industrial, Scientific, and Medical) bands, making it an excellent choice for a wide range of wireless applications including home automation, smart metering, and industrial control systems.

Key Features

  • Dual-Band Operation: The TRF6900 operates seamlessly in two frequency bands, 433 MHz and 915 MHz, allowing for flexible deployment in different regions and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TRF6900 is ideal for battery-powered devices, ensuring long operating life and reduced maintenance costs.
  • Integrated Modulation and Demodulation: The device supports various modulation schemes including FSK, GFSK, ASK, and OOK, providing robust data communication with minimal external components required.
  • High Sensitivity: The TRF6900 boasts a high receiver sensitivity, which enhances the range and reliability of the wireless communication link.
  • Programmable Output Power: The transmitter output power is programmable, allowing users to optimize the balance between communication range and power consumption for their specific application needs.

Applications

The TRF6900 is designed to be a flexible solution that can be used in various applications such as:

  • Wireless Alarm and Security Systems
  • Home and Building Automation
  • Smart Metering and Utility Monitoring
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

Design Support

Texas Instruments provides comprehensive design support for the TRF6900, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the TRF6900 into their projects and reduce time-to-market for their wireless products.

With its combination of dual-band capability, low power consumption, and robust communication features, the TRF6900 from Texas Instruments is a powerful component for any designer looking to add wireless connectivity to their product.

You May Also Be Interested in

Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6586 $53.6102
16+ $6.2840 $100.5440
25+ $6.0877 $152.1925
34+ $5.8913 $200.3042
44+ $5.6949 $250.5756
59+ $5.1058 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess