EN
  • EN
  • DE
  • IT

TRS3232IPWR

Part No TRS3232IPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 145069-TRS3232IPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3232IPWR CAD Model

Description

The TRS3232IPWR is a robust, versatile integrated circuit from Texas Instruments designed for serial communication in a variety of applications. This device is part of the family of dual-driver, dual-receiver RS-232 transceivers which operate from a single 3.0V to 5.5V power supply, making it suitable for portable and battery-powered systems.

The TRS3232IPWR transceiver includes two drivers and two receivers, with the capability to support data rates up to 250 kbps, which ensures reliable data transmission over long distances or in electrically noisy environments. Its low operational current of 300 µA and 1 µA supply current in shutdown mode contribute to its efficiency, making it an energy-saving solution for modern electronic designs.

Featuring Texas Instruments' proprietary ESD protection circuitry, the TRS3232IPWR is safeguarded against electrostatic discharges up to ±15 kV, providing an additional layer of robustness and reliability. This protection extends to the bus-pin, logic-pin, and power-supply transients, ensuring the longevity and stability of both the transceiver and the overall system.

With its industrial temperature range of -40°C to +85°C, the TRS3232IPWR is well-suited for harsh operating environments. The device is available in a TSSOP-16 package, which is optimized for space-constrained applications, while still offering the thermal performance required for reliable operation.

The TRS3232IPWR is not just a hardware component; it is accompanied by Texas Instruments' support and design resources. Engineers can access application notes, simulation models, and technical documentation, which simplifies the design-in process and reduces time to market for products incorporating this transceiver.

In summary, the TRS3232IPWR from Texas Instruments is a powerful and reliable solution for RS-232 communication. Its combination of low-power operation, high ESD protection, and support for a wide range of operating temperatures makes it an excellent choice for designers looking to add serial communication capabilities to their systems while maintaining efficiency and resilience.

You May Also Be Interested in

Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Qualcomm
Linear IC
Lowest to $2.6412
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4223 $50.6760
290+ $0.3465 $100.4850
450+ $0.3357 $151.0650
620+ $0.3249 $201.4380
800+ $0.3140 $251.2000
1,070+ $0.2816 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess