EN
  • EN
  • DE

TS2DDR3415ZAHR

Part No TS2DDR3415ZAHR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 381235-TS2DDR3415ZAHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2DDR3415ZAHR CAD Model

Description

The TS2DDR3415ZAHR is a state-of-the-art signal switch designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product belongs to Texas Instruments' portfolio of interface devices, specifically engineered for DDR memory interfaces. The TS2DDR3415ZAHR is designed to route 2 bits of DDR3/DDR3L or DDR4 SDRAM memory bus to two different destinations, offering high-speed operation and signal integrity.

Key Features

  • Compatibility: The TS2DDR3415ZAHR is compatible with DDR3, DDR3L, and DDR4 SDRAM standards, ensuring versatility and longevity in a variety of memory applications.
  • Bandwidth: This device supports high bandwidths necessary for modern memory operations, providing a seamless and efficient data flow.
  • Low Power Consumption: Designed with power efficiency in mind, the TS2DDR3415ZAHR minimizes power consumption, making it an ideal choice for energy-sensitive applications.
  • On-Resistance: The switch features low on-resistance, which reduces insertion loss and improves signal integrity, essential for maintaining the performance of high-speed memory interfaces.

Applications

The TS2DDR3415ZAHR is suitable for a wide range of applications that require reliable and efficient routing of DDR memory signals. Its typical applications include:

  • Server and enterprise computing
  • Desktop and laptop PCs
  • Gaming consoles
  • Networking equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS2DDR3415ZAHR is no exception. It is built to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions. With Texas Instruments' rigorous testing and quality control, customers can trust the TS2DDR3415ZAHR to perform consistently over time.

Technical Specifications

  • Package: The device is offered in a 42-pin ZAHR package, designed for surface mount technology (SMT).
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a variety of environments.
  • Supply Voltage: The TS2DDR3415ZAHR operates at a nominal supply voltage, aligning with standard DDR memory requirements.

Overall, the TS2DDR3415ZAHR from Texas Instruments represents a robust and reliable solution for DDR memory signal switching, bringing together performance, efficiency, and compatibility in a single package.

You May Also Be Interested in

Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6577 $58.0195
75+ $1.3602 $102.0150
115+ $1.3177 $151.5355
160+ $1.2752 $204.0320
205+ $1.2327 $252.7035
275+ $1.1052 $303.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess