EN
  • EN
  • DE

TS1084CZ-2.5

Part No TS1084CZ-2.5
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380944-TS1084CZ-2.5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1084CZ-2.5 CAD Model

Description

The TS1084CZ-2.5 is a 5A low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated 2.5V output voltage with a minimal voltage drop, making it suitable for applications where efficiency and low voltage operation are crucial.

Applications

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • Graphics Card Power Supplies
  • High-Efficiency Linear Regulators

Features

  • Output Voltage: Provides a fixed 2.5V output voltage.
  • Low Dropout Voltage: Features a low dropout voltage, allowing for operation with minimal voltage difference between input and output.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, disabling the output when the device temperature exceeds a safe limit.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator.
  • Adjustable Output: Some variants allow for adjustable output voltage using external resistors, but the TS1084CZ-2.5 is a fixed 2.5V version.
  • CZ Package: Supplied in a CZ package, which typically refers to a surface-mount package (e.g., TO-263 or similar).

Benefits

  • Stable Output Voltage: Provides a stable and regulated 2.5V output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Features: Overcurrent, thermal shutdown, and short-circuit protection enhance reliability and prevent damage.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • High Current Capability: 5A output current capability supports a wide range of applications.

The TS1084CZ-2.5 is ideal for applications requiring a stable 2.5V supply with high current capability and low dropout characteristics. Its built-in protection features and efficient operation make it a reliable choice for various electronic devices. The "CZ" package likely refers to a surface mount package, facilitating automated assembly. Review the Taiwan Semiconductor datasheet for detailed specifications, including input voltage range, dropout voltage at various current levels, thermal resistance, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess