EN
  • EN
  • DE

TS3A24159DGSRG4

Part No TS3A24159DGSRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.3-W DUAL SPDT ANALOG SWITCH DUAL-CHANNEL 2:1 MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 300 mOhm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Operating Supply Voltage 1.65 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 35ns, 25ns
-3db Bandwidth 23MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 90pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -96dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1274302-TS3A24159DGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3A24159
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3A24159DGSRG4 CAD Model

Description

The TS3A24159DGSRG4 is a high-performance, dual 2-channel analog switch from Texas Instruments, designed to facilitate the precise control of analog signals in a variety of electronic systems. This switch is an ideal choice for applications that require low on-state resistance, low crosstalk, and high bandwidth, making it suitable for both audio and video signal routing.

Key Features

  • Low On-State Resistance (RON): The switch offers a typical RON of just 0.37 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Bandwidth: With a bandwidth of 300 MHz, this component can handle high-speed signals without significant attenuation, making it suitable for high-frequency applications.
  • Single Supply Operation: It operates over a wide range of supply voltages from 2.3V to 3.6V, allowing for single-supply operation and compatibility with various logic levels.
  • Low Power Consumption: The TS3A24159DGSRG4 is designed for energy efficiency, with a very low quiescent current, which is critical for battery-powered devices.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility in signal routing.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, safeguarding it against damage from static electricity.

Applications

The TS3A24159DGSRG4 is versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable electronics
  • Medical equipment

Package and Quality

This analog switch comes in a compact 10-pin MSOP (DGSR) package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, offering reliability and performance that engineers and designers can trust. The TS3A24159DGSRG4 is also RoHS compliant, meeting environmental standards for hazardous substances.

Conclusion

The TS3A24159DGSRG4 from Texas Instruments stands out for its low on-state resistance, high bandwidth, and energy-efficient operation. It is a robust solution for designers looking to optimize their analog signal routing with precision and reliability.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,220 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess