EN
  • EN
  • DE
  • IT

TS3A5018PW

Part No TS3A5018PW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 10 OHM QUAD SPDT ANALOG SWITCH | IC SWITCH QUAD SPDT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 10Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 8ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -48dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TS3A5018
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274315-TS3A5018PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5018PW CAD Model

Description

Product Overview: Texas Instruments TS3A5018PW

The Texas Instruments TS3A5018PW is a high-performance, quad single-pole double-throw (SPDT) analog switch designed to provide superior signal integrity and channel-to-channel crosstalk performance. This switch is an ideal choice for a wide range of applications, including signal routing in audio, video, and data communication systems.

Key Features:

  • Low On-State Resistance (RON): The TS3A5018PW offers a low RON, typically around 10 ohms, which minimizes signal distortion and ensures high-quality transmission.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range from 2.3V to 3.6V, making it suitable for various battery-operated and portable devices.
  • High Bandwidth: With a bandwidth of 300 MHz, the TS3A5018PW can handle high-speed signals, making it an excellent choice for video and other high-frequency applications.
  • Break-Before-Make Switching: This feature prevents signal overlap and ensures that no two paths are connected simultaneously, thus avoiding short circuits and signal corruption.
  • Low Power Consumption: The device is designed for energy efficiency, with very low quiescent current, which is critical for power-sensitive applications.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection circuitry, which safeguards the device against damage from external ESD events.

Applications:

  • Audio and Video Signal Routing
  • Data Communication Systems
  • Signal Multiplexing
  • Portable and Battery-Powered Devices
  • Telecommunications

The TS3A5018PW is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and versatile analog switch solution.

With its combination of performance, efficiency, and protection features, the Texas Instruments TS3A5018PW stands out as a top-tier component for any application requiring high-quality analog signal switching.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX4 10OHM 16SOIC
Lowest to $0.8668
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess