The Texas Instruments TS3L100DR is a high-performance, quad single-pole double-throw (SPDT) switch designed for signal switching applications that demand low on-state resistance and minimal propagation delay. This switch is particularly suitable for networking, telecom, and computing applications where signal integrity is paramount.
Key Features
- Low On-State Resistance: The TS3L100DR offers a remarkably low on-state resistance (Ron) of typically 5 ohms, which ensures minimal signal attenuation and power loss when the switch is in the on position.
- Wide Bandwidth: With a bandwidth greater than 300 MHz, this switch is capable of handling high-speed data signals without significant distortion, making it ideal for high-speed data applications.
- Low Crosstalk: The excellent isolation between channels minimizes crosstalk, preserving signal integrity even in environments with multiple signal lines in close proximity.
- Low Power Consumption: The TS3L100DR is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
- 5-V Tolerant Logic Inputs: The control inputs are 5-V tolerant, which allows for easy interfacing with a variety of logic levels, simplifying system design and integration.
Applications
- Networking equipment such as routers, switches, and hubs
- Telecommunications infrastructure
- Servers and computing hardware
- Peripheral sharing devices
- Signal routing and multiplexing
Technical Specifications
Parameter
Value
Package
SOIC (DR)
Number of Channels
4
On-State Resistance (Max)
7 ohms
Bandwidth (-3dB)
300 MHz
Operating Temperature Range
-40°C to 85°C
Supply Voltage Range
4.5 V to 5.5 V
ESD Protection
2 kV HBM, 200 V MM
The TS3L100DR from Texas Instruments represents a synergy of performance and reliability, making it a top choice for engineers and designers in need of a high-quality signal switch.