EN
  • EN
  • DE

TS3L100PWRG4

Part No TS3L100PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT WIDE-BANDWIDTH LAN SWITCH WITH LOW ON-STATE RESISTANCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Networking
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 15 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1274322-TS3L100PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS3L100
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS3L100PWRG4 CAD Model

Description

The TS3L100PWRG4 is a state-of-the-art quad single-pole, single-throw (SPST) analog switch from Texas Instruments, designed to provide seamless connectivity and signal integrity in a variety of applications. This switch is part of the broader Texas Instruments portfolio of integrated circuits that are engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (Ron) of only 5 ohms typical, which ensures minimal signal distortion and power loss when the switch is in the on position, making it ideal for passing analog signals.
  • Wide Operating Voltage Range: TS3L100PWRG4 operates over a wide voltage range from 2.3V to 3.6V, allowing it to be used in a variety of systems without the need for level shifting or voltage regulation.
  • High Bandwidth: With a bandwidth of up to 100MHz, this switch is capable of supporting high-speed signal transmission, which is crucial for applications such as video, audio, and data communication.
  • Low Crosstalk: The device exhibits low crosstalk between channels, which is vital for maintaining signal integrity in applications where multiple signals are being switched simultaneously.
  • ESD Protection: The TS3L100PWRG4 comes with integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding the device from static damage and enhancing its reliability in sensitive environments.
  • Green Product: It is a RoHS-compliant product, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the TS3L100PWRG4 makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Signal routing in audio and video equipment
  • Peripheral sharing devices
  • Data communication systems
  • Computer motherboards and docking stations

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TS3L100PWRG4 is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of both industrial and consumer applications.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6875 $50.6250
75+ $1.3847 $103.8525
115+ $1.3414 $154.2610
155+ $1.2981 $201.2055
200+ $1.2549 $250.9800
270+ $1.1250 $303.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess