EN
  • EN
  • DE

TS3L110DBQR

Part No TS3L110DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 500MHz
Features 10/100 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 035082-TS3L110DBQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L110DBQR CAD Model

Description

Product Overview: Texas Instruments TS3L110DBQR

The TS3L110DBQR is a high-performance, 4-bit 1-of-2 multiplexer/demultiplexer LAN switch designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This switch is specifically tailored for switching signals in 10/100 Base-T Ethernet systems, providing an efficient means of routing signals from a single source to two destinations or vice versa.

Constructed with TI's advanced technology, the TS3L110DBQR offers low power consumption and high-speed operation, making it an ideal choice for network routers, switches, and other networking equipment. This device operates seamlessly within a wide temperature range, ensuring reliability and performance under various environmental conditions.

Key Features and Benefits

  • High Bandwidth: The TS3L110DBQR boasts a bandwidth of 250 MHz, which facilitates fast signal transmission and minimizes propagation delay, ensuring that network performance is not compromised.
  • Low Crosstalk: With excellent isolation between channels, the device significantly reduces crosstalk, which is critical for maintaining signal integrity in dense networking environments.
  • Low Power Consumption: The device is designed for energy efficiency, which not only reduces operational costs but also minimizes heat generation, thereby enhancing system reliability.
  • Bidirectional Operation: The switch can route signals in both directions, providing design flexibility and simplifying the architecture of networking equipment.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered down, offering compatibility with mixed-voltage systems and protecting against voltage spikes.
  • Surface-Mount Package: The TS3L110DBQR comes in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

Thanks to its robust design and versatility, the TS3L110DBQR is suitable for a wide range of applications, including:

  • LAN Switching Systems
  • Router and Server Interface Switching
  • Network Interface Cards (NICs)
  • Media Converter Systems

The Texas Instruments TS3L110DBQR is a testament to TI's commitment to providing high-quality, reliable components for the networking industry. By integrating this switch into your design, you can expect improved network performance, energy savings, and a seamless user experience.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1681 $52.5645
105+ $0.9585 $100.6425
165+ $0.9285 $153.2025
225+ $0.8986 $202.1850
290+ $0.8686 $251.8940
390+ $0.7788 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,538 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess