EN
  • EN
  • DE

TS3L301DGGR

Part No TS3L301DGGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 900MHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 035084-TS3L301DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L301DGGR CAD Model

Description

The Texas Instruments TS3L301DGGR is a high-performance, 16-bit to 1-bit multiplexer/demultiplexer LAN switch with a wide array of applications in computing, networking, and communication systems. This advanced switch is designed to provide seamless signal routing for high-speed differential signals, making it an essential component for modern electronic devices that require efficient and reliable data transfer.

Key Features

  • High Bandwidth: The TS3L301DGGR boasts a wide bandwidth that supports high-speed data transmission, ensuring minimal signal degradation and optimal performance for critical applications.
  • Low Crosstalk: With its low crosstalk characteristics, the device ensures signal integrity by minimizing interference between channels, which is crucial for maintaining the quality of the transmitted data.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS3L301DGGR consumes minimal power, making it suitable for power-sensitive applications.
  • Bidirectional Operation: The switch can route signals in both directions, providing flexibility in signal management and simplifying board layout.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for various environments and conditions.

Applications

The TS3L301DGGR is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Servers and data centers that require high-speed data transfer
  • Signal routing in computing platforms and motherboard designs
  • Interface switching for peripheral connections

Technical Specifications

The TS3L301DGGR comes in a compact 48-pin TSSOP (DGGR) package, providing a space-saving solution for PCB designs. It operates on a single 3.3V supply voltage, which is standard in many digital systems. The device also features an extended industrial temperature range of -40°C to 85°C, catering to harsh operating conditions.

Ordering and Packaging

Each TS3L301DGGR is shipped in tape and reel packaging, facilitating easy handling and automated assembly processes. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5457 $53.1855
35+ $2.9093 $101.8255
54+ $2.8184 $152.1936
74+ $2.7275 $201.8350
95+ $2.6365 $250.4675
127+ $2.3638 $300.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,112 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess