EN
  • EN
  • DE

TS3L500AERHURG4

Part No TS3L500AERHURG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 56WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 11
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 950MHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-WQFN-EP (5x11)
Win Source Part Number 056014-TS3L500AERHURG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Audio
Ultra Librarian 3D Model Ultra Librarian TS3L500AERHURG4 CAD Model

Description

Product Overview: TS3L500AERHURG4 Ethernet Switch from Texas Instruments

The TS3L500AERHURG4 is a cutting-edge Ethernet switch designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This high-performance switch is specifically engineered to facilitate reliable and efficient data transmission across networks, making it an ideal component for a wide range of communication and networking applications.

Key Features

  • Port Configuration: The TS3L500AERHURG4 offers a versatile 16-bit 5:1 multiplexer/demultiplexer configuration, providing users with the flexibility to manage multiple data channels effectively.
  • High Bandwidth: With a bandwidth of 3.2 Gbps, this switch is capable of handling high-speed data traffic, ensuring minimal latency and optimal network performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the TS3L500AERHURG4 maintains low power consumption without compromising on performance, making it suitable for power-sensitive applications.
  • Quality of Service (QoS): The device supports Quality of Service features, allowing for the prioritization of network traffic to ensure that critical data is transmitted with minimal delay.

Advanced Technology

The TS3L500AERHURG4 is built using advanced semiconductor technology that ensures high reliability and durability. The switch is equipped with electrostatic discharge (ESD) protection circuits, which safeguard the device from potential damage caused by static electricity, enhancing its longevity.

Applications

This Ethernet switch is an excellent choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • Server interface networking
  • Telecommunication systems
  • High-speed data acquisition systems

With its robust design and advanced features, the TS3L500AERHURG4 from Texas Instruments stands out as a top-tier component for any application requiring efficient and reliable network switching capabilities. Its combination of high-speed data handling, low power consumption, and integrated protection features make it a smart choice for designers and engineers looking to enhance their networking solutions.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess