EN
  • EN
  • DE

TS3V340DGVRG4

Part No TS3V340DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description QUAD SPDT HIGH-BANDWIDTH VIDEO SWITCH WITH LOW AND FLAT ON-STATE RESISTANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274336-TS3V340DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V340DGVRG4 CAD Model

Description

The TS3V340DGVRG4 is a high-performance, low-power, 4-channel 2:1 video switch from Texas Instruments, designed to provide exceptional signal integrity in a compact form factor. This product is part of TI's extensive range of analog and digital semiconductor solutions, catering to a wide array of applications in the electronics industry.

Key Features

  • Wide Bandwidth: The TS3V340DGVRG4 offers a wide bandwidth of 600 MHz, making it suitable for high-speed video and data applications.
  • Low Crosstalk: With its excellent isolation between channels, the device ensures minimal interference and crosstalk, a crucial feature for maintaining signal quality in multi-channel systems.
  • Low On-State Resistance: The switch provides a low on-state resistance (Ron) of typically 4 ohms, which contributes to better signal integrity and lower power dissipation.
  • Multiple Signal Compatibility: It is compatible with various signal standards, including 5-V TTL, 3.3-V CMOS, and other low-voltage digital signals, providing versatility across different platforms.
  • Power-Off Protection: Devices connected to the switch are protected during power-off conditions, as the switch provides high-impedance to all signal paths.

Applications

The TS3V340DGVRG4 is ideal for a range of applications, including:

  • Video signal routing
  • High-speed data switching
  • Server and telecom switching systems
  • Consumer electronics
  • Professional A/V equipment

Package and Quality

The device is offered in a compact 16-pin TSSOP (DGVR) package, which saves board space and is well-suited for space-constrained applications. The TS3V340DGVRG4 is also RoHS compliant and is designed to meet the rigorous standards set by Texas Instruments for quality and reliability, ensuring long-term performance in a wide range of environmental conditions.

Ordering Information

To order TS3V340DGVRG4 or to request samples, visit the Texas Instruments website or contact your local authorized distributor. Technical documentation, including datasheets, application notes, and design resources, are also available to support your product integration.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2281 $51.2463
55+ $1.8282 $100.5510
85+ $1.7710 $150.5350
117+ $1.7139 $200.5263
151+ $1.6568 $250.1768
202+ $1.4854 $300.0508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess