EN
  • EN
  • DE

TS5A2053DCTR

Part No TS5A2053DCTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 13.8 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 6.8ns, 4.1ns
-3db Bandwidth 330MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 6pF, 9.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SM8
Win Source Part Number 035150-TS5A2053DCTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A2053DCTR CAD Model

Description

The TS5A2053DCTR from Texas Instruments is a cutting-edge, single-pole double-throw (SPDT) analog switch designed for 2:1 multiplexer/demultiplexer applications. This compact, high-performance component is part of the Texas Instruments' extensive switch and multiplexer product line, catering to a wide range of industrial, communication, and consumer electronics applications.

Key Features

  • Low On-State Resistance (RON): The device boasts a low on-state resistance typically around 0.5 ohms, ensuring minimal signal distortion and power loss through the switch, which is crucial for maintaining signal integrity in sensitive analog applications.
  • Wide Operating Voltage Range: The TS5A2053DCTR operates across a wide voltage range of 2.3V to 5.5V, making it compatible with various logic levels and suitable for battery-powered devices.
  • Single Supply Operation: Its single supply operation simplifies the power design, reducing the need for dual supplies commonly required in many traditional switch designs.
  • Low Charge Injection: The switch has been engineered to minimize charge injection, which reduces signal corruption during the switching process, thereby enhancing performance in precision applications.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, from the common terminal (COM) to the normally open (NO) or normally closed (NC) terminals, or vice versa, offering design flexibility.
  • Break-Before-Make Switching: This feature prevents signal overlap during the transition from one channel to another, eliminating potential shorting and signal disruption.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device from static damage, which is particularly important in handheld and portable applications.

Applications

The TS5A2053DCTR is ideal for a variety of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Devices
  • Sample and Hold Circuits
  • Analog and Digital Multiplexing

Package and Quality

This device is supplied in a small 8-pin DCT package, which is suitable for space-constrained applications. The TS5A2053DCTR is also characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product meets their high standards for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4158 $101.8710
375+ $0.4028 $151.0500
515+ $0.3898 $200.7470
665+ $0.3768 $250.5720
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess