EN
  • EN
  • DE

MAX4685EBC+T

Part No MAX4685EBC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5Ω/0.8Ω Low-Voltage, Dual SPDT Analog Switches in UCSP | IC SWITCH DUAL SPDT 12UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF, 37pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -68dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFBGA, WLCSP
Supplier Device Package 12-UCSP (1.54x2.02)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213914-MAX4685EBC+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4685EBC+T CAD Model

Description

The MAX4685EBC+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of low on-resistance and low on-leakage current, making it an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and battery-powered devices.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 0.6 ohms, which minimizes signal distortion and ensures efficient signal transmission.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, providing design flexibility and compatibility with most low-voltage systems.
  • Fast Switching Times: The switch features fast switching times (tON = 25ns and tOFF = 20ns), making it suitable for high-speed applications.
  • Low Power Consumption: With its low power consumption, the MAX4685EBC+T is an excellent choice for power-sensitive applications.
  • High Current Handling: The device can handle continuous current up to 300mA, allowing it to be used in power-routing applications.
  • ESD Protection: It includes ESD protection diodes on all pins, enhancing the robustness of the device against electrostatic discharges.

Applications

The MAX4685EBC+T is versatile and can be used in a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Portable instrumentation
  • Battery-powered applications

Package and Quality

Enclosed in a compact 10-pin UCSP package, the MAX4685EBC+T is designed to save space on the PCB. Moreover, Maxim Integrated ensures high-quality standards, providing a reliable and consistent performance for the end user.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, consult the Maxim Integrated datasheet and support documentation.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0681 $60.8172
28+ $4.1580 $116.4240
44+ $4.0286 $177.2584
60+ $3.8981 $233.8860
77+ $3.7688 $290.1976
103+ $3.3784 $347.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess